ERJ-S06D1300V alternative parts: RN73R2ATTD24R9D50
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | 0805 ANTI-SULFUR RES. | RES 24.9 OHM 0.5% 1/8W 0805 |
Factory Lead Time: | 12 Weeks | 10 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | ERJ | RN73R |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.5% | ±0.5% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C |
Resistance: | 130Ohm | 24.9Ohm |
Composition: | Thick Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Features: | Anti-Sulfur, Automotive AEC-Q200 | Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - |

ERJ-S06D1300V
(In Stock: 39)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$0.049925
$0.05
500
$0.036710
$18.36
1000
$0.030591
$30.59
2000
$0.028065
$56.13
5000
$0.026229
$131.14
10000
$0.024399
$243.99
15000
$0.023597
$353.96
50000
$0.023203
$1,160.15
Minimum: 1 Multiples: 1
Unit Price: $0.049925
Ext Price: $0.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity