ERJ-S06J120V alternative parts: CRCW08053K30JNEA, RC2012J2R2CS
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Thick Film 0805 12 Ohm 5% 1/8W 200ppm/C Molded SMD Punched Carrier T/R | RES SMD 3.3K OHM 5% 1/8W 0805 | RES SMD 2.2 OHM 5% 1/8W 0805 |
Factory Lead Time: | 12 Weeks | 11 Weeks | 47 Weeks |
Contact Plating: | Tin | Tin | Tin |
Mount: | Surface Mount | - | - |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | - |
Voltage Rated: | 75V | 150V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | ERJ | CRCW | RC |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±5% | ±5% | ±5% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | - |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C | ±300ppm/°C |
Resistance: | 12Ohm | 3.3kOhm | 2.2Ohm |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | ANTI-SULFUR, IEC60115-8 | RATED AC VOLTAGE (V): 150 | - |
Power Rating: | 125mW | 125mW | 125mW |
Voltage - Rated DC: | 200V | 150V | 150V |
Packing Method: | TR, PUNCHED | TR, PAPER, 7 INCH | TR, 7 INCH |
Max Power Dissipation: | 125mW | 125mW | 125mW |
Construction: | Rectangular | Rectangular | Chip |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Current Rating: | 2A | - | - |
Case Code (Metric): | 2012 | 2012 | 2012 |
Case Code (Imperial): | 0805 | 0805 | 0805 |
Features: | Anti-Sulfur, Automotive AEC-Q200 | Automotive AEC-Q200 | Moisture Resistant |
Height: | 711.2μm | 508μm | 609.6μm |
Height Seated (Max): | 0.028 0.70mm | 0.020 0.50mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Ratings: | AEC-Q200 | AEC-Q200 | - |
Surface Mount: | - | YES | YES |
Mounting Feature: | - | SURFACE MOUNT | SURFACE MOUNT |
Weight: | - | 5.499807mg | - |
Termination: | - | SMD/SMT | - |
Depth: | - | 1.25mm | - |
Military Standard: | - | Not | - |
REACH SVHC: | - | Unknown | - |
Radiation Hardening: | - | No | No |
Published: | - | - | 2015 |

ERJ-S06J120V
(In Stock: 915797)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$0.001916
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001916
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity