ERJ-S08F39R2V alternative parts: TNPW12061M62FEEA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Thick Film 1206 39.2 Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R | Res Thin Film 1206 1.62M Ohm 1% 1/4W 25ppm/C Molded SMD SMD Paper T/R |
Factory Lead Time: | 12 Weeks | 14 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | - |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Terminal Shape: | WRAPAROUND | - |
Weight: | 16.187578mg | - |
Voltage Rated: | 150V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | ERJ | TNPW e3 |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±100ppm/°C | ±25ppm/°C |
Resistance: | 39.2Ohm | 1.62MOhms |
Composition: | Thick Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Additional Feature: | ANTI-SULFUR, IEC60115-8 | - |
Power Rating: | 250mW | 250mW |
Voltage - Rated DC: | 200V | - |
Packing Method: | TR, PUNCHED | - |
Max Power Dissipation: | 250mW | - |
Construction: | Rectangular | - |
Resistor Type: | FIXED RESISTOR | - |
Current Rating: | 2A | - |
Case Code (Metric): | 3216 | - |
Case Code (Imperial): | 1206 | - |
Features: | Anti-Sulfur, Automotive AEC-Q200 | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant |
Height: | 711.2μm | - |
Height Seated (Max): | 0.028 0.70mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Ratings: | AEC-Q200 | AEC-Q200 |
Supplier Device Package: | - | 1206 |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Radiation Hardening: | - | No |

ERJ-S08F39R2V
(In Stock: 764705)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$0.004170
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.004170
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity