ERJ-S08F8250V alternative parts: ERJ-S03F1601V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thick Film 1206 825 Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
Res Thick Film 0603 1.6K Ohm 1% 0.1W(1/10W) ±100ppm/C Sulfur Resistant Molded SMD Automotive Punched T/R
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Package / Case:
1206 (3216 Metric)
0603 (1608 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Voltage Rated:
150V
50V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
ERJ
ERJ
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
825Ohm
1.6kOhm
Composition:
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.1W 1/10W
Additional Feature:
ANTI-SULFUR, IEC60115-8
ANTI-SULFUR, IEC60115-8
Power Rating:
250mW
100mW
Voltage - Rated DC:
200V
100V
Packing Method:
TR, PUNCHED
TR, PUNCHED
Max Power Dissipation:
250mW
100mW
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Current Rating:
2A
1A
Case Code (Metric):
3216
1608
Case Code (Imperial):
1206
0603
Features:
Anti-Sulfur, Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200
Height:
711.2μm
558.8μm
Height Seated (Max):
0.028 0.70mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
AEC-Q200
Depth:
-
800μm
Military Standard:
-
Not
Rated Power Dissipation (P):
-
0.1W
ERJ-S08F8250V

ERJ-S08F8250V

(In Stock: 472442)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.004170

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.004170

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity