ERJ-S1TD3900U alternative parts: ERJ-S1TD1152U, RNCF2512DKE52R3
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | 2512 ANTI-SULFUR RES. | 2512 ANTI-SULFUR RES. | RES 52.3 OHM 0.5% 1W 2512 |
Factory Lead Time: | 12 Weeks | 12 Weeks | 12 Weeks |
Package / Case: | 2512 (6432 Metric) | 2512 (6432 Metric) | 2512 (6432 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | ERJ | ERJ | RNCF |
Size / Dimension: | 0.252Lx0.126W 6.40mmx3.20mm | 0.252Lx0.126W 6.40mmx3.20mm | 0.248Lx0.122W 6.30mmx3.10mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±25ppm/°C |
Resistance: | 390Ohm | 11.5kOhm | 52.3Ohm |
Composition: | Thick Film | Thick Film | Thin Film |
Power (Watts): | 1W | 1W | 1W |
Features: | Anti-Sulfur, Automotive AEC-Q200 | Anti-Sulfur, Automotive AEC-Q200 | Automotive AEC-Q200 |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Mount: | - | - | Surface Mount |
Terminal Shape: | - | - | WRAPAROUND |
JESD-609 Code: | - | - | e3 |
Pbfree Code: | - | - | yes |
ECCN Code: | - | - | EAR99 |
Terminal Finish: | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Additional Feature: | - | - | PRECISION |
Power Rating: | - | - | 500mW |
Packing Method: | - | - | TR, 7 INCH |
Construction: | - | - | Rectangular |
Resistor Type: | - | - | FIXED RESISTOR |
Rated Power Dissipation (P): | - | - | 1W |

ERJ-S1TD3900U
(In Stock: 14)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$0.256595
$0.26
10
$0.242070
$2.42
100
$0.228368
$22.84
500
$0.215442
$107.72
1000
$0.203247
$203.25
Minimum: 1 Multiples: 1
Unit Price: $0.256595
Ext Price: $0.26
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity