ERJ-U1TD4702U alternative parts: RNCF2512DKE52R3, RNCF2512DTE4R53

Hide Shared Attributes
Part Number
Manufacturer:
Description:
2512 ANTI-SULFUR RES.
RES 52.3 OHM 0.5% 1W 2512
RES 4.53 OHM 0.5% 1W 2512
Factory Lead Time:
12 Weeks
12 Weeks
12 Weeks
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
2512 (6432 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
ERJ
RNCF
RNCF
Size / Dimension:
0.252Lx0.126W 6.40mmx3.20mm
0.248Lx0.122W 6.30mmx3.10mm
0.248Lx0.122W 6.30mmx3.10mm
Tolerance:
±0.5%
±0.5%
±0.5%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
47kOhm
52.3Ohm
4.53Ohm
Composition:
Thick Film
Thin Film
Thin Film
Power (Watts):
1W
1W
1W
Features:
Anti-Sulfur, Automotive AEC-Q200
Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.028 0.70mm
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Mount:
-
Surface Mount
Surface Mount
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
JESD-609 Code:
-
e3
e3
Pbfree Code:
-
yes
yes
ECCN Code:
-
EAR99
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
PRECISION
PRECISION
Power Rating:
-
500mW
500mW
Packing Method:
-
TR, 7 INCH
TR, EMBOSSED PLASTIC, 7 INCH
Construction:
-
Rectangular
Rectangular
Resistor Type:
-
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
-
1W
1W
ERJ-U1TD4702U

ERJ-U1TD4702U

(In Stock: 27)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.283112

    $0.28

  • 10

    $0.267087

    $2.67

  • 100

    $0.251968

    $25.20

  • 500

    $0.237706

    $118.85

  • 1000

    $0.224251

    $224.25

Minimum: 1 Multiples: 1

Unit Price: $0.283112

Ext Price: $0.28

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity