ERJ-UP8D6192V alternative parts: ERJ-UP8D3010V, ERJ-P08D1213V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
1206 ANTI-SULFUR 0.66W
1206 ANTI-SULFUR 0.66W
Res Thick Film 1206 121K Ohm 0.5% 1/3W 100ppm/C Molded SMD Punched Carrier T/R
Factory Lead Time:
12 Weeks
12 Weeks
12 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
ERJ
ERJ
ERJ
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.5%
±0.5%
±0.5%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
61.9kOhm
301Ohm
121kOhm
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.667W 2/3W
0.667W 2/3W
0.667W 2/3W
Features:
Anti-Sulfur, Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200
Automotive AEC-Q200, Pulse Withstanding
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Mount:
-
-
Surface Mount
Terminal Shape:
-
-
WRAPAROUND
Voltage Rated:
-
-
500V
JESD-609 Code:
-
-
e3
Pbfree Code:
-
-
yes
Terminal Finish:
-
-
Tin (Sn)
Additional Feature:
-
-
IEC60115-8
Power Rating:
-
-
660mW
Packing Method:
-
-
TR, PUNCHED, 7 INCH
Construction:
-
-
RECTANGULAR PACKAGE
Resistor Type:
-
-
FIXED RESISTOR
Case Code (Metric):
-
-
3216
Rated Power Dissipation (P):
-
-
0.66W
Case Code (Imperial):
-
-
1206
Height:
-
-
600μm
ERJ-UP8D6192V

ERJ-UP8D6192V

(In Stock: 15)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.188701

    $0.19

  • 500

    $0.138751

    $69.38

  • 1000

    $0.115626

    $115.63

  • 2000

    $0.106079

    $212.16

  • 5000

    $0.099139

    $495.70

  • 10000

    $0.092222

    $922.22

  • 15000

    $0.089190

    $1,337.85

  • 50000

    $0.087699

    $4,384.95

Minimum: 1 Multiples: 1

Unit Price: $0.188701

Ext Price: $0.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity