ESM43DRSI-S288 alternative parts: 305-086-520-201, ESM43DTKH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 86POS 0.156
CONN EDGE DUAL FMALE 86POS 0.156
CONN EDGE DUAL FMALE 86POS 0.156
Factory Lead Time:
3 Weeks
9 Weeks
3 Weeks
Mount:
Edge, Straddle Mount
Through Hole
Through Hole
Mounting Type:
Board Edge, Straddle Mount
Through Hole
Through Hole
Material - Insulation:
Polybutylene Terephthalate (PBT)
Polyester Thermoplastic
Polybutylene Terephthalate (PBT)
Contact Materials:
Phosphor Bronze
Copper, Nickel, Tin Alloy
Phosphor Bronze
Operating Temperature:
-65°C~125°C
-40°C~105°C
-65°C~125°C
Packaging:
Tray
Bulk
Tray
JESD-609 Code:
e4
e3
e4
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Not Applicable
Termination:
Solder
Solder
Solder
Connector Type:
Loop Bellows
CARD EDGE CONNECTOR
Loop Bellows
Number of Positions:
86
86
86
Color:
Blue
Green
Blue
Number of Rows:
2
2
2
Gender:
Female
Female
Female
Contact Type:
Loop Bellows
-
Loop Bellows
Pitch:
0.156 3.96mm
0.156 3.96mm
0.156 3.96mm
Total Number of Contacts:
86
-
86
Number of Conductors:
ONE
-
ONE
Contact Finish:
Gold
Gold
Gold
Reliability:
COMMERCIAL
-
COMMERCIAL
Body Length or Diameter:
7.556 inch
-
7.556 inch
Number Of PCB Rows:
2
-
2
PCB Contact Pattern:
STAGGERED
-
RECTANGULAR
Body Breadth:
0.37 inch
-
0.37 inch
Body Depth:
0.61 inch
-
0.61 inch
Rated Current (Signal):
3A
-
3A
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Dual
Dual
Number of Positions/Bay/Row:
43
43
43
Flange Feature:
Top Mount Opening, Threaded Insert, 4-40
-
Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia
Features:
Card Extender
-
-
Contact Finish Thickness:
10.0μin 0.25μm
-
10.0μin 0.25μm
Plating Thickness:
10μin
-
10μin
Card Thickness:
0.062 1.57mm
0.062 1.57mm
0.062 1.57mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Series:
-
305
-
Published:
-
2010
2015
ECCN Code:
-
EAR99
EAR99
HTS Code:
-
8536.69.40.40
8536.69.40.40
Orientation:
-
Straight
-
Contact Resistance:
-
10mOhm
10mOhm
Max Current Rating:
-
5A
-
Pbfree Code:
-
-
yes
Additional Feature:
-
-
NONE
Reference Standard:
-
-
UL, CSA
Insulation Resistance:
-
-
5000000000Ohm
Body/Shell Style:
-
-
RECEPTACLE
Dielectric Withstanding Voltage:
-
-
1800VDC V
PCB Contact Row Spacing:
-
-
5.08 mm
Insertion Force-Max:
-
-
4.448 N
Length - Termination:
-
-
0.19 inch
ESM43DRSI-S288

ESM43DRSI-S288

(In Stock: 23)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $14.193143

    $14.19

  • 10

    $13.389758

    $133.90

  • 100

    $12.631847

    $1,263.18

  • 500

    $11.916837

    $5,958.42

  • 1000

    $11.242299

    $11,242.30

Minimum: 1 Multiples: 1

Unit Price: $14.193143

Ext Price: $14.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity