ESQ-134-14-G-D alternative parts: BCS-134-L-D-HE, FX2CA2-68S-1.27DSAL(71)

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SAMTEC ESQ-134-14-G-D Board-To-Board Connector
SAMTEC BCS-134-L-D-HE Board-To-Board Connector
HIROSE(HRS) FX2CA2-68S-1.27DSAL(71) Stacking Board Connector
Factory Lead Time:
3 Weeks
1 Weeks
10 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole, Right Angle
-
Contact Shape:
Square
Square
-
Contact Finish Mating:
Gold
Gold
-
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP), Glass Filled
-
Voltage Rated:
550VAC
475VAC
125V
Operating Temperature:
-55°C~125°C
-55°C~125°C
-
Packaging:
Tube
Tube
-
Series:
ESQ
Tiger Claw™ BCS
-
Published:
2012
2009
-
JESD-609 Code:
e4
e3
-
Pbfree Code:
yes
yes
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Solder
ECCN Code:
EAR99
EAR99
-
Connector Type:
Elevated Socket
Receptacle
-
Number of Positions:
68
68
-
Number of Rows:
2
2
2
Gender:
Receptacle
-
Receptacle
Additional Feature:
TIGER BUY CONTACT
6TH PIN POLARIZED
-
HTS Code:
8536.69.40.40
8536.69.40.40
-
Fastening Type:
Push-Pull
Push-Pull
-
MIL Conformance:
NO
NO
-
DIN Conformance:
NO
NO
-
IEC Conformance:
NO
NO
-
Filter Feature:
NO
NO
-
Contact Type:
Forked
Female Socket
-
Mixed Contacts:
NO
NO
-
Option:
GENERAL PURPOSE
GENERAL PURPOSE
-
Current Rating (Amps):
5.7A per Contact
4.6A per Contact
-
Orientation:
Vertical
Right Angle
Straight
Insulation Height:
0.435 11.05mm
0.210 5.33mm
-
Style:
Board to Board
Board to Board
-
Number of Positions Loaded:
All
All
-
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
-
Insulation Color:
Black
-
-
Number of Conductors:
ONE
ONE
-
Reference Standard:
UL, CSA
UL, CSA
-
Reliability:
COMMERCIAL
COMMERCIAL
-
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
-
Contact Length - Post:
0.480 12.19mm
0.125 3.18mm
-
Number Of PCB Rows:
2
2
-
PCB Contact Pattern:
RECTANGULAR
RECTANGULAR
-
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
-
-
Body Breadth:
0.195 inch
-
-
Body Depth:
0.435 inch
-
-
Contact Resistance:
10mOhm
10mOhm
-
Mating Contact Pitch:
0.1 inch
0.1 inch
-
Polarization Key:
POLARIZED HOUSING
POLAR PIN POSITION
-
Contact Finish Thickness - Mating:
20.0μin 0.51μm
10.0μin 0.25μm
-
Contact Finish Thickness - Post:
3.00μin 0.076μm
-
-
Length - Termination:
0.48 inch
-
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
-
REACH SVHC:
No SVHC
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
RoHS Compliant
Housing Material:
-
Polymer
-
Depth:
-
8.13mm
-
Contact Finish - Post:
-
Tin
-
UL Flammability Code:
-
94V-0
-
Housing Color:
-
Black
-
Insulation Resistance:
-
5000000000Ohm
-
Max Voltage Rating (AC):
-
450V
-
Max Current Rating:
-
5.9A
-
Dielectric Withstanding Voltage:
-
375VAC V
-
PCB Contact Row Spacing:
-
7.874 mm
-
Durability:
-
500 Cycles
-
Insertion Force-Max:
-
1.39 N
-
Withdrawl Force-Min:
-
.834 N
-
Length:
-
86.36mm
-
Width:
-
8.13mm
-
Plating Thickness:
-
10μin
-
Radiation Hardening:
-
No
No
Lead Free:
-
Lead Free
-
Contact Plating:
-
-
Gold
Pitch:
-
-
2.54mm
Current Rating:
-
-
500mA
Number of Contacts:
-
-
68
Row Spacing:
-
-
1.905 mm
ESQ-134-14-G-D

ESQ-134-14-G-D

(In Stock: 9)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $12.513099

    $12.51

  • 10

    $11.804810

    $118.05

  • 100

    $11.136614

    $1,113.66

  • 500

    $10.506239

    $5,253.12

  • 1000

    $9.911546

    $9,911.55

Minimum: 1 Multiples: 1

Unit Price: $12.513099

Ext Price: $12.51

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity