ESR03EZPF10R0 alternative parts: ERJ-3LWFR010V, ESR03EZPF1302
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 10 OHM 1% 1/4W 0603 | RES 0.01 OHM 1% 1/4W 0603 | RES SMD 13K OHM 1% 1/4W 0603 |
Factory Lead Time: | 10 Weeks | 12 Weeks | 10 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | - | YES |
Terminal Shape: | WRAPAROUND | - | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | - | SURFACE MOUNT |
Operating Temperature: | -55°C~155°C | -55°C~125°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | ESR | ERJ | ESR |
Published: | 2009 | - | 2015 |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | - | e3 |
Pbfree Code: | yes | - | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | - | - |
Temperature Coefficient: | ±100ppm/°C | 0/ +300ppm/°C | ±100ppm/°C |
Resistance: | 10Ohm | 10mOhms | 13kOhm |
Terminal Finish: | Tin (Sn) - with Nickel (Ni) barrier | - | Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | - | - |
Voltage - Rated DC: | 150V | - | - |
Packing Method: | TR, PAPER, 7 INCH | - | TR, PAPER, 7 INCH |
Construction: | Chip | - | Chip |
Resistor Type: | FIXED RESISTOR | - | FIXED RESISTOR |
Reference Standard: | TS 16949 | - | TS 16949 |
Features: | Automotive AEC-Q200, Pulse Withstanding | Automotive AEC-Q200, Current Sense | Automotive AEC-Q200, Pulse Withstanding |
Height: | 450μm | 660.4μm | 558.8μm |
Height Seated (Max): | 0.022 0.55mm | 0.026 0.65mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | - |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Supplier Device Package: | - | 0603 | - |
Max Operating Temperature: | - | 125°C | - |
Min Operating Temperature: | - | -55°C | - |
Max Power Dissipation: | - | 250mW | 250mW |
Case Code (Metric): | - | 1608 | - |
Case Code (Imperial): | - | 0603 | - |
Length: | - | 1.6002mm | - |
Width: | - | 787.4μm | - |
Working Voltage: | - | - | 150V |

ESR03EZPF10R0
(In Stock: 95000)
ROHM SemiconductorQty
Unit Price
Ext Price
1
$0.016506
$0.02
500
$0.012137
$6.07
1000
$0.010114
$10.11
2000
$0.009279
$18.56
5000
$0.008672
$43.36
10000
$0.008067
$80.67
15000
$0.007802
$117.03
50000
$0.007671
$383.55
Minimum: 1 Multiples: 1
Unit Price: $0.016506
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity