ESR10EZPJ115 alternative parts: ESR10EZPJ150, ESR10EZPJ625

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 1.1M OHM 5% 0.4W 0805
RES SMD 15 OHM 5% 0.4W 0805
RES SMD 6.2M OHM 5% 0.4W 0805
Factory Lead Time:
10 Weeks
10 Weeks
10 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Surface Mount:
YES
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
ESR
ESR
ESR
Published:
2015
2012
2015
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±5%
±5%
±5%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
±200ppm/°C
Resistance:
1.1MOhm
15Ohm
6.2MOhm
Terminal Finish:
Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.4W 2/5W
0.4W 2/5W
0.4W 2/5W
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Max Power Dissipation:
400mW
400mW
400mW
Construction:
Chip
Chip
Chip
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Reference Standard:
TS 16949
TS 16949
TS 16949
Case Code (Metric):
2012
2012
2012
Rated Power Dissipation (P):
0.4W
0.4W
0.4W
Case Code (Imperial):
0805
0805
0805
Working Voltage:
150V
150V
150V
Features:
Automotive AEC-Q200, Pulse Withstanding
Automotive AEC-Q200, Pulse Withstanding
Automotive AEC-Q200, Pulse Withstanding
Height:
660.4μm
660.4μm
660.4μm
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Power Rating:
-
400mW
-
Lead Free:
-
Lead Free
-
ESR10EZPJ115

ESR10EZPJ115

(In Stock: 30)

ROHM Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.015070

    $0.02

  • 500

    $0.011081

    $5.54

  • 1000

    $0.009234

    $9.23

  • 2000

    $0.008472

    $16.94

  • 5000

    $0.007917

    $39.58

  • 10000

    $0.007365

    $73.65

  • 15000

    $0.007123

    $106.84

  • 50000

    $0.007004

    $350.20

Minimum: 1 Multiples: 1

Unit Price: $0.015070

Ext Price: $0.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity