ESR10EZPJ115 alternative parts: RCS080516R0JNEA, ESR10EZPJ150
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 1.1M OHM 5% 0.4W 0805 | RES SMD 16 OHM 5% 0.4W 0805 | RES SMD 15 OHM 5% 0.4W 0805 |
Factory Lead Time: | 10 Weeks | 12 Weeks | 10 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Surface Mount: | YES | - | YES |
Terminal Shape: | WRAPAROUND | - | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | - | SURFACE MOUNT |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | ESR | RCS e3 | ESR |
Published: | 2015 | - | 2012 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±5% | ±5% | ±5% |
JESD-609 Code: | e3 | - | e3 |
Pbfree Code: | yes | - | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | - | - |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C | ±200ppm/°C |
Resistance: | 1.1MOhm | 16Ohms | 15Ohm |
Terminal Finish: | Tin (Sn) - with Nickel (Ni) barrier | - | Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.4W 2/5W | 0.4W 2/5W | 0.4W 2/5W |
Packing Method: | TR, PAPER, 7 INCH | - | TR, PAPER, 7 INCH |
Max Power Dissipation: | 400mW | 400mW | 400mW |
Construction: | Chip | - | Chip |
Resistor Type: | FIXED RESISTOR | - | FIXED RESISTOR |
Reference Standard: | TS 16949 | - | TS 16949 |
Case Code (Metric): | 2012 | - | 2012 |
Rated Power Dissipation (P): | 0.4W | - | 0.4W |
Case Code (Imperial): | 0805 | - | 0805 |
Working Voltage: | 150V | - | 150V |
Features: | Automotive AEC-Q200, Pulse Withstanding | Automotive AEC-Q200, Pulse Withstanding | Automotive AEC-Q200, Pulse Withstanding |
Height: | 660.4μm | 508μm | 660.4μm |
Height Seated (Max): | 0.026 0.65mm | 0.020 0.50mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Supplier Device Package: | - | 0805 | - |
Max Operating Temperature: | - | 155°C | - |
Min Operating Temperature: | - | -55°C | - |
Length: | - | 2.0066mm | - |
Width: | - | 1.2446mm | - |
Power Rating: | - | - | 400mW |
Lead Free: | - | - | Lead Free |

ESR10EZPJ115
(In Stock: 30)
ROHM SemiconductorQty
Unit Price
Ext Price
1
$0.015070
$0.02
500
$0.011081
$5.54
1000
$0.009234
$9.23
2000
$0.008472
$16.94
5000
$0.007917
$39.58
10000
$0.007365
$73.65
15000
$0.007123
$106.84
50000
$0.007004
$350.20
Minimum: 1 Multiples: 1
Unit Price: $0.015070
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity