EXB-A10P822J alternative parts: RACF648RJT8K20, MNR35J5RJ822
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Thick Film NET 8.2K Ohm 5% ±200ppm/C BUS Molded 10-Pin 2512 Concave SMD Embossed Carrier T/R | RES ARRAY 8 RES 8.2K OHM 2512 | RES ARRAY 8 RES 8.2K OHM 2512 |
Factory Lead Time: | 12 Weeks | 11 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 2512 (6432 Metric), Concave, Long Side Terminals | 2512 (6432 Metric), Concave, Long Side Terminals | 2512 (6432 Metric), Convex, Long Side Terminals |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Number of Pins: | 10 | 10 | 10 |
Number of Elements: | 8 | 8 | 8 |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | EXB | RACF | MNR |
Published: | 2011 | 2010 | 2003 |
Size / Dimension: | 0.252Lx0.122W 6.40mmx3.10mm | 0.252Lx0.122W 6.40mmx3.10mm | 0.252Lx0.122W 6.40mmx3.10mm |
Tolerance: | ±5% | ±5% | ±5% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Last Time Buy | Discontinued |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 10 | 10 | 10 |
Termination: | Concave | - | - |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C | ±200ppm/°C |
Resistance: | 8.2kOhm | 8.2kOhm | 8.2kOhm |
Terminal Finish: | Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | Tin (Sn) - with Nickel (Ni) barrier |
Voltage - Rated DC: | 100V | - | 50V |
Packing Method: | TR, EMBOSSED, 7 INCH | TR, PLASTIC | TR, EMBOSSED, 7 INCH |
Number of Functions: | 1 | 1 | 1 |
Terminal Pitch: | 1.27mm | - | - |
Depth: | 3.1mm | - | - |
Construction: | Chip | Chip | Chip |
Resistor Type: | ARRAY/NETWORK RESISTOR | ARRAY/NETWORK RESISTOR | ARRAY/NETWORK RESISTOR |
Military Standard: | Not | - | - |
Case Code (Metric): | 6432 | 6432 | 6432 |
Rated Power Dissipation (P): | 0.063W | 0.063W | - |
Case Code (Imperial): | 2512 | 2512 | 2512 |
Working Voltage: | 50V | 50V | 50V |
Size Code: | 1225 | 1225 | - |
Number of Resistors: | 8 | 8 | 8 |
Circuit Type: | Bussed | Bussed | Bussed |
Power Per Element: | 62.5mW | 62.5mW | 62.5mW |
Element Power Dissipation: | 0.063W | 0.063W | - |
Height: | 660.4μm | 711.2μm | 660.4μm |
Height Seated (Max): | 0.026 0.65mm | 0.028 0.70mm | 0.026 0.65mm |
Radiation Hardening: | No | - | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Applications: | - | - | Automotive AEC-Q200 |
Power Rating: | - | - | 63mW |
Power Dissipation: | - | - | 63mW |
Lead Free: | - | - | Lead Free |

EXB-A10P822J
(In Stock: 36)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$0.153901
$0.15
10
$0.145190
$1.45
100
$0.136971
$13.70
500
$0.129218
$64.61
1000
$0.121904
$121.90
Minimum: 1 Multiples: 1
Unit Price: $0.153901
Ext Price: $0.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity