EXB-U38273JV alternative parts: RACF164DJT27K0

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Resistor Networks & Arrays 0603x4R 5% 27Kohm Anti-Sulfur AEC-Q200
RES ARRAY 4 RES 27K OHM 1206
Factory Lead Time:
12 Weeks
11 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
1206 (3216 Metric), Convex, Long Side Terminals
1206 (3216 Metric), Concave, Long Side Terminals
Number of Pins:
8
8
Voltage Rated:
50V
-
Operating Temperature:
-55°C~125°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
EXB
RACF
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±5%
±5%
Part Status:
Active
Last Time Buy
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
SMD/SMT
-
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
Resistance:
27kOhm
27kOhm
Applications:
Automotive AEC-Q200
Automotive AEC-Q200
Voltage - Rated DC:
50V
-
Number of Resistors:
4
4
Circuit Type:
Isolated
Isolated
Power Per Element:
63mW
62.5mW
Height:
500μm
762μm
Height Seated (Max):
0.024 0.60mm
0.030 0.75mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Terminal Shape:
-
WRAPAROUND
Number of Elements:
-
1
Published:
-
2010
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
8
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Packing Method:
-
TR, PAPER
Number of Functions:
-
4
Construction:
-
Rectangular
Resistor Type:
-
ARRAY/NETWORK RESISTOR
Case Code (Metric):
-
3216
Case Code (Imperial):
-
1206
Working Voltage:
-
50V
Size Code:
-
0612
Radiation Hardening:
-
No
EXB-U38273JV

EXB-U38273JV

(In Stock: 37)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.131276

    $0.13

  • 10

    $0.123845

    $1.24

  • 100

    $0.116835

    $11.68

  • 500

    $0.110222

    $55.11

  • 1000

    $0.103983

    $103.98

Minimum: 1 Multiples: 1

Unit Price: $0.131276

Ext Price: $0.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity