EXB-U38273JV alternative parts: RAVF164DJT27K0
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Resistor Networks & Arrays 0603x4R 5% 27Kohm Anti-Sulfur AEC-Q200 | RES ARRAY 4 RES 27K OHM 1206 |
Factory Lead Time: | 12 Weeks | 17 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 1206 (3216 Metric), Convex, Long Side Terminals | 1206 (3216 Metric), Convex, Long Side Terminals |
Number of Pins: | 8 | 8 |
Voltage Rated: | 50V | - |
Operating Temperature: | -55°C~125°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | EXB | RAVF |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±5% | ±5% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | - |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C |
Resistance: | 27kOhm | 27kOhm |
Applications: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Voltage - Rated DC: | 50V | - |
Number of Resistors: | 4 | 4 |
Circuit Type: | Isolated | Isolated |
Power Per Element: | 63mW | 62.5mW |
Height: | 500μm | 609.6μm |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
Terminal Shape: | - | WRAPAROUND |
Number of Elements: | - | 1 |
Published: | - | 2010 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 8 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Packing Method: | - | TR |
Number of Functions: | - | 4 |
Construction: | - | Rectangular |
Resistor Type: | - | ARRAY/NETWORK RESISTOR |
Case Code (Metric): | - | 3216 |
Rated Power Dissipation (P): | - | 0.25W |
Case Code (Imperial): | - | 1206 |
Working Voltage: | - | 50V |
Size Code: | - | 0612 |
Radiation Hardening: | - | No |

EXB-U38273JV
(In Stock: 37)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$0.131276
$0.13
10
$0.123845
$1.24
100
$0.116835
$11.68
500
$0.110222
$55.11
1000
$0.103983
$103.98
Minimum: 1 Multiples: 1
Unit Price: $0.131276
Ext Price: $0.13
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity