EXB-V8V242JV alternative parts: RAVF164DJT2K40

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thick Film Array 2.4K Ohm 5% 200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Punched Carrier T/R
RES ARRAY 4 RES 2.4K OHM 1206
Factory Lead Time:
12 Weeks
17 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
1206 (3216 Metric), Concave, Long Side Terminals
1206 (3216 Metric), Convex, Long Side Terminals
Terminal Shape:
WRAPAROUND
-
Number of Pins:
8
8
Number of Elements:
1
-
Operating Temperature:
-55°C~125°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
EXB
RAVF
Published:
2008
2010
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±5%
±5%
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Termination:
Concave
-
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
Resistance:
2.4kOhm
2.4kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Packing Method:
TR, PUNCHED, 7 INCH
-
Number of Functions:
4
-
Terminal Pitch:
800μm
-
Depth:
1.6mm
-
Construction:
Chip
-
Resistor Type:
ARRAY/NETWORK RESISTOR
-
Military Standard:
Not
-
Reference Standard:
IEC60115-9
-
Case Code (Metric):
3216
3216
Case Code (Imperial):
1206
1206
Working Voltage:
50V
-
Number of Resistors:
4
4
Circuit Type:
Isolated
Isolated
Power Per Element:
62.5mW
62.5mW
Height:
711.2μm
609.6μm
Height Seated (Max):
0.028 0.70mm
0.024 0.60mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Max Operating Temperature:
-
155°C
Min Operating Temperature:
-
-55°C
Applications:
-
Automotive AEC-Q200
Length:
-
3.2004mm
Width:
-
1.6002mm
EXB-V8V242JV

EXB-V8V242JV

(In Stock: 45)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.025395

    $0.03

  • 500

    $0.018673

    $9.34

  • 1000

    $0.015561

    $15.56

  • 2000

    $0.014276

    $28.55

  • 5000

    $0.013342

    $66.71

  • 10000

    $0.012411

    $124.11

  • 15000

    $0.012003

    $180.04

  • 50000

    $0.011802

    $590.10

Minimum: 1 Multiples: 1

Unit Price: $0.025395

Ext Price: $0.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity