FBMH1608HM151-T alternative parts: BLM18PG121SN1D, BLM18PG121SH1D
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | FERRITE BEAD 150 OHM 0603 1LN | MURATA - BLM18PG121SN1D - Ferrite Bead, 0603 [1608 Metric], 120 ohm, 2 A, BLM18P Series, 0.05 ohm, ± 25% | Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 2A 50mOhm DCR 0603 Automotive Paper T/R |
Factory Lead Time: | 13 Weeks | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | - | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Number of Pins: | 2 | 2 | - |
Core Material: | Ferrite | Ferrite | - |
Operating Temperature: | -40°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | FB | EMIFIL®, BLM18 | EMIFIL®, BLM18 |
Size / Dimension: | 0.063Lx0.032W 1.60mmx0.80mm | 0.063Lx0.032W 1.60mmx0.80mm | 0.063Lx0.032W 1.60mmx0.80mm |
Tolerance: | 25% | 25% | 25% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Resistance: | 50mOhm | 50mOhm | - |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Additional Feature: | RECTANGULAR CHIP; HIGH IMPEDANCE TYPE | - | - |
HTS Code: | 8504.50.80.00 | 8504.50.80.00 | 8504.50.80.00 |
Packing Method: | TAPE AND REEL | - | TR, PAPER, 7 INCH |
Shielding: | Unshielded | Unshielded | Unshielded |
Number of Functions: | 1 | 1 | 1 |
Depth: | 950μm | 800μm | 800μm |
Construction: | Chip Bead | Chip Bead | Chip Bead |
Current Rating: | 3.5A | 2A | 2A |
Frequency: | 100MHz | 100MHz | - |
Case Code (Metric): | 1608 | 1608 | 1608 |
Case Code (Imperial): | 0603 | 0603 | 0603 |
Test Frequency: | 100MHz | 100MHz | 100MHz |
Impedance: | 150Ohm | 120Ohm | 120Ohm |
Max DC Current: | 2A | 2A | 2A |
Halogen Free: | Halogen Free | - | - |
Filter Type: | Power Line | Power Line | Power Line |
Number of Lines: | 1 | 1 | 1 |
DC Resistance (DCR) (Max): | 50mOhm | 50mOhm | 50mOhm |
Current Rating (Max): | 2.1A | - | - |
Impedance @ Frequency: | 150Ohm @ 100MHz | 120Ohm @ 100MHz | 120Ohm @ 100MHz |
Height: | 800μm | 800μm | 800μm |
Width: | 0.8mm | 0.8mm | 0.8mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Lifecycle Status: | - | IN PRODUCTION (Last Updated: 1 month ago) | IN PRODUCTION (Last Updated: 1 month ago) |
Material: | - | Ferrite, Steel | Ferrite |
DC Current: | - | 2A | - |
REACH SVHC: | - | No SVHC | - |
Radiation Hardening: | - | No | - |
Contact Plating: | - | - | Tin |
Weight: | - | - | 2.012816mg |
Ratings: | - | - | AEC-Q200 |

FBMH1608HM151-T
(In Stock: 36000)
Taiyo YudenQty
Unit Price
Ext Price
1
$0.064141
$0.06
500
$0.047162
$23.58
1000
$0.039302
$39.30
2000
$0.036057
$72.11
5000
$0.033698
$168.49
10000
$0.031347
$313.47
15000
$0.030316
$454.74
50000
$0.029810
$1,490.50
Minimum: 1 Multiples: 1
Unit Price: $0.064141
Ext Price: $0.06
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity