G3VM-201G alternative parts: AQV227NSX
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RELAY SSR SPST 50MA 4-SOP 200V | RELAY OPTO AC/DC 200V 50MA 6-SOP |
Factory Lead Time: | 13 Weeks | 12 Weeks |
Mount: | PCB, Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 4-SOP (0.173, 4.40mm) | 6-SOP (0.173, 4.40mm) |
Number of Pins: | 4 | 6 |
Number of Elements: | 1 | 1 |
Packaging: | Tube | Tape & Reel (TR) |
Series: | G3VM | PhotoMOS™ AQV |
Published: | 2001 | 2008 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Termination: | Gull Wing | Gull Wing |
Resistance: | 50Ohm | 50Ohm |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Depth: | 4.4mm | - |
Termination Style: | Gull Wing | Gull Wing |
Output Type: | AC, DC | AC, DC (RF) |
Max Output Current: | 50mA | 50mA |
Circuit: | SPST-NO (1 Form A) | SPST-NO (1 Form A) |
Output Current: | 50mA | - |
Throw Configuration: | SPST | SPST |
Optoelectronic Device Type: | TRANSISTOR OUTPUT SSR | TRANSISTOR OUTPUT SSR |
Forward Current: | 50mA | - |
Max Output Voltage: | 200V | 200V |
Max Input Voltage: | 1.3V | - |
Relay Type: | Relay | Relay |
Voltage - Load: | 0V~200V | 0V~200V |
On-State Resistance (Max): | 50Ohm | 50Ohm |
Max Input Current: | 50mA | 50mA |
Input Current: | 50mA | 50mA |
Isolation Voltage: | 1.5kV | - |
Height: | 1.9mm | 2.1mm |
Length: | 3.9mm | 6.3mm |
Width: | 3.9mm | 4.4mm |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Operating Temperature (Max.): | - | 85°C |
Operating Temperature (Min.): | - | -40°C |
Additional Feature: | - | UL RECOGNIZED |
HTS Code: | - | 8541.40.95.00 |
Output Voltage: | - | 200V |
Forward Current-Max: | - | 0.05A |
On-State Current-Max: | - | 0.05A |
Isolation Voltage-Max: | - | 1500V |

G3VM-201G
(In Stock: 50)
Omron Electronics Inc-EMC DivQty
Unit Price
Ext Price
1
$2.434251
$2.43
10
$2.296463
$22.96
100
$2.166475
$216.65
500
$2.043844
$1,021.92
1000
$1.928155
$1,928.16
Minimum: 1 Multiples: 1
Unit Price: $2.434251
Ext Price: $2.43
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity