G6C-1117P-US-DC3 alternative parts: JQ1AP-3V, G6CU-1114P-FD-US-DC3

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RELAY GEN PURPOSE SPST 10A 3V
RELAY GEN PURPOSE SPST 10A 3V
General Purpose Relays Power PCB Relay
Factory Lead Time:
14 Weeks
23 Weeks
11 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
Number of Pins:
4
4
-
CoilResistance:
45Ohm
45Ohms
45Ohm
Contact Materials:
Silver Alloy, Cadmium Free
Silver Alloy
Silver Indium Tin (AgInSn)
Operating Temperature:
-25°C~70°C
-40°C~70°C
-25°C~70°C
Packaging:
Bulk
Bulk
Bulk
Series:
G6C
JQ
G6C
Published:
2000
2003
2000
Pbfree Code:
yes
-
-
Part Status:
Active
Obsolete
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Termination:
PC Pin
PC Pin
PC Pin
ECCN Code:
EAR99
-
-
Reach Compliance Code:
unknown
-
unknown
Reference Standard:
CSA; UL; VDE
-
-
Termination Style:
PC Pin
PC Pin
PC Pin
Body Length or Diameter:
20.06mm
-
-
Max Voltage Rating (AC):
380V
250V
-
Max Current Rating:
10A
-
-
Throw Configuration:
SPST
SPST
SPST
Max Voltage Rating (DC):
125V
110V
-
Contact Form:
SPST-NO (1 Form A)
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Relay Type:
General Purpose
General Purpose
General Purpose
Contact (AC) Max Rating R Load:
10A@250VAC
-
-
Operate Time:
10ms
5ms
10ms
Coil Voltage:
3VDC
3VDC
3VDC
Coil Type:
Non Latching
Non Latching
Latching, Single Coil
Switching Voltage:
380VAC 125VDC -Max
250VAC 110VDC -Max
250VAC 125VDC -Max
Coil Current:
67mA
66.7mA
67mA
Release Time:
10 ms
2ms
-
Contact (DC) Max Rating R Load:
10A@30VDC
-
-
Must Operate Voltage:
2.1VDC
2.4VDC
2.1VDC
Coil Power:
200mW
200mW
200mW
Must Release Voltage:
0.3VDC
0.15VDC
-
Contact/Output Supply Type:
AC/DC
-
-
Relay Action:
MOMENTARY
-
-
Coil Voltage (DC):
3V
3V
3V
Coil/Input Supply Type:
DC
-
-
Seal Rating:
Sealed - Flux Protection
-
Sealed - Fully
Body Height:
9.9mm
-
-
RoHS Status:
RoHS Compliant
RoHS Compliant
RoHS Compliant
Weight:
-
7g
-
Type:
-
Electrical, Mechanical
-
Max Operating Temperature:
-
70°C
-
Min Operating Temperature:
-
-40°C
-
Contact Rating (Current):
-
10A
10A
Coil Insulation:
-
Class E
-
Lead Free:
-
Lead Free
-
G6C-1117P-US-DC3

G6C-1117P-US-DC3

(In Stock: 9)

Omron Electronics Inc-EMC Div

Qty

Unit Price

Ext Price

  • 1

    $2.773026

    $2.77

  • 10

    $2.616062

    $26.16

  • 100

    $2.467983

    $246.80

  • 500

    $2.328286

    $1,164.14

  • 1000

    $2.196496

    $2,196.50

Minimum: 1 Multiples: 1

Unit Price: $2.773026

Ext Price: $2.77

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity