GBC70DCMN alternative parts: 345-140-520-202
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONN EDGE DUAL FMALE 140POS .100 | CONN EDGE DUAL FMALE 140POS .100 |
Factory Lead Time: | 3 Weeks | 9 Weeks |
Mount: | Through Hole | Panel, Through Hole |
Mounting Type: | Through Hole | Panel Mount, Through Hole |
Material - Insulation: | Polyamide (PA9T), Nylon 9T | Polyester Thermoplastic |
Contact Materials: | Phosphor Bronze | Copper, Nickel, Tin Alloy |
Operating Temperature: | -65°C~125°C | -65°C~105°C |
Packaging: | Tube | Bulk |
Published: | 2015 | 2010 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Termination: | Wire Wrap | Solder |
Connector Type: | Hairpin Bellows | CARD EDGE CONNECTOR |
Number of Positions: | 140 | 140 |
Color: | Black | Green |
Number of Rows: | 2 | 2 |
Gender: | Female | Female |
Contact Type: | Hairpin Bellows | - |
Pitch: | 0.100 2.54mm | 0.100 2.54mm |
Total Number of Contacts: | 140 | - |
Number of Conductors: | ONE | - |
Reference Standard: | UL | - |
Contact Finish: | Gold | Gold |
Reliability: | COMMERCIAL | - |
Body Length or Diameter: | 7.835 inch | - |
Number Of PCB Rows: | 2 | - |
PCB Contact Pattern: | RECTANGULAR | - |
Body Breadth: | 0.37 inch | - |
Body Depth: | 0.61 inch | - |
Rated Current (Signal): | 3A | - |
Card Type: | Non Specified - Dual Edge | Non Specified - Dual Edge |
Read Out: | Dual | Dual |
Number of Positions/Bay/Row: | 70 | 70 |
Mating Contact Row Spacing: | 0.1 inch | - |
Contact Finish Thickness: | 10.0μin 0.25μm | - |
Plating Thickness: | 10μin | - |
Card Thickness: | 0.062 1.57mm | 0.062 1.57mm |
Length - Termination: | 0.56 inch | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Series: | - | 345 |
Pbfree Code: | - | yes |
Flange Feature: | - | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia |

GBC70DCMN
(In Stock: 5)
Sullins Connector SolutionsQty
Unit Price
Ext Price
1
$11.151766
$11.15
10
$10.520534
$105.21
100
$9.925032
$992.50
500
$9.363238
$4,681.62
1000
$8.833243
$8,833.24
Minimum: 1 Multiples: 1
Unit Price: $11.151766
Ext Price: $11.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity