GCJ188R71E333KA01D alternative parts: C0603C333K3RACTU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CAP CER | Multilayer Ceramic Capacitors MLCC - SMD/SMT 25volts 33000pF X7R 10% |
Lifecycle Status: | IN PRODUCTION (Last Updated: 4 weeks ago) | - |
Factory Lead Time: | 15 Weeks | 8 Weeks |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | - |
Operating Temperature (Max.): | 125°C | - |
Operating Temperature (Min.): | -55°C | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Tolerance: | 10% | ±10% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | 15% ppm/°C | X7R |
Terminal Finish: | Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Capacitance: | 33nF | 0.033μF |
Voltage - Rated DC: | 25V | 25V |
Packing Method: | TR, PAPER, 7 INCH | TR, Punched Paper, 7 Inch |
Reference Standard: | AEC-Q200 | - |
Capacitor Type: | CERAMIC CAPACITOR | - |
Dielectric: | X7R | - |
Temperature Characteristics Code: | X7R | X7R |
Multilayer: | Yes | Yes |
Size Code: | 0603 | - |
Height: | 0.8mm | 870μm |
Length: | 1.6mm | 1.6mm |
Width: | 0.8mm | 0.8mm |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
Mounting Type: | - | Surface Mount, MLCC |
Package / Case: | - | 0603 (1608 Metric) |
Dielectric Material: | - | Ceramic |
Operating Temperature: | - | -55°C~125°C |
Series: | - | SMD Comm X7R |
Published: | - | 2012 |
Size / Dimension: | - | 0.063Lx0.031W 1.60mmx0.80mm |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
Termination: | - | SMD/SMT |
Applications: | - | Bypass, Decoupling |
HTS Code: | - | 8532.24.00.20 |
Depth: | - | 800μm |
Case Code (Metric): | - | 1608 |
Case Code (Imperial): | - | 0603 |
Lead Pitch: | - | 700μm |
Dissipation Factor: | - | 3.5 % |
Thickness (Max): | - | 0.034 0.87mm |
Thickness: | - | 863.6μm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

GCJ188R71E333KA01D
(In Stock: 25)
Murata ElectronicsUnited States