GCJ188R72A104KA01D alternative parts: C0603C104K3RACTU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 0.1UF 100V X7R 0603
CAP CER 0.1UF 25V X7R 0603
Lifecycle Status:
IN PRODUCTION (Last Updated: 1 month ago)
-
Factory Lead Time:
15 Weeks
8 Weeks
Mount:
Surface Mount
PCB, Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Dielectric Material:
CERAMIC
Ceramic
Voltage Rated:
100V
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
GCJ
SMD Comm X7R
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±10%
±10%
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
X7R
X7R
Terminal Finish:
Tin (Sn) - with Nickel (Ni) barrier
-
Applications:
Automotive, Boardflex Sensitive
Bypass, Decoupling
Capacitance:
0.1μF
0.1μF
Packing Method:
TR, PAPER, 7 INCH
TR, Punched Paper, 7 Inch
Case Code (Metric):
1608
1608
Case Code (Imperial):
0603
0603
Capacitor Type:
CERAMIC CAPACITOR
-
Temperature Characteristics Code:
X7R
X7R
Multilayer:
Yes
Yes
Rated (DC) Voltage (URdc):
100V
-
Features:
Soft Termination
-
Height:
0.8mm
870μm
Length:
1.6mm
1.6mm
Width:
0.8mm
0.8mm
Thickness (Max):
0.035 0.90mm
0.034 0.87mm
Thickness:
889μm
863.6μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
-
Contact Plating:
-
Tin
Number of Pins:
-
2
Published:
-
2005
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Voltage - Rated DC:
-
25V
Depth:
-
800μm
Lead Pitch:
-
700μm
Voltage:
-
25V
Dissipation Factor:
-
3.5 %
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
GCJ188R72A104KA01D

GCJ188R72A104KA01D

Murata Electronics