9C-10.000MAAJ-T alternative parts: ABLS2-10.000MHZ-D4Y-T
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CRYSTAL 10.0000MHZ 18PF SMD | CRYSTAL 10.0000MHZ 18PF SMD |
Factory Lead Time: | 13 Weeks | 11 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | HC-49/US | HC-49/US |
Number of Pins: | 2 | 2 |
Usage Level: | Commercial grade | Industrial grade |
Operating Temperature: | -20°C~70°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 9C | ABLS2 |
Size / Dimension: | 0.449Lx0.189W 11.40mmx4.80mm | 0.449Lx0.185W 11.40mmx4.70mm |
Tolerance: | 0.003% | 0.003% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | SMD/SMT |
Type: | MHz Crystal | MHz Crystal |
Additional Feature: | TR | - |
HTS Code: | 8541.60.00.50 | - |
Depth: | 4.8mm | 4.7mm |
Frequency: | 10MHz | 10MHz |
Frequency Stability: | ±30ppm | ±30ppm |
Physical Dimension: | L11.4XB4.8XH3.8 (mm)/L0.449XB0.189XH0.15 (inch) | - |
Operating Frequency: | 10MHz | - |
ESR (Equivalent Series Resistance): | 40Ohm | 50Ohms |
Load Capacitance: | 18pF | 18pF |
Operating Mode: | Fundamental | Fundamental |
Drive Level: | 1 µW | - |
Height: | 4.0894mm | 3.302mm |
Height Seated (Max): | 0.161 4.10mm | 0.130 3.30mm |
REACH SVHC: | No SVHC | Unknown |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Frequency Tolerance: | - | ±30ppm |
Series Resistance: | - | 50Ohm |
Length: | - | 11.4mm |
Width: | - | 4.699mm |

9C-10.000MAAJ-T
(In Stock: 90)
TXC CorporationQty
Unit Price
Ext Price
1
$0.334103
$0.33
10
$0.315192
$3.15
100
$0.297351
$29.74
500
$0.280520
$140.26
1000
$0.264641
$264.64
Minimum: 1 Multiples: 1
Unit Price: $0.334103
Ext Price: $0.33
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity