GLAC01A2B alternative parts: GLAC01A1B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH SNAP ACTION SPDT 6A 120V
SWITCH SNAP ACTION SPDT 6A 120V
Factory Lead Time:
18 Weeks
19 Weeks
Mount:
Chassis Mount, Screw
Chassis Mount
Mounting Type:
Chassis Mount
Chassis Mount
Housing Material:
Zinc
Zinc
Operating Temperature:
-25°C~85°C
-25°C~85°C
Packaging:
Bulk
Bulk
Series:
GLS
GLS
Published:
1995
1995
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Screw
Screw
ECCN Code:
EAR99
EAR99
HTS Code:
8536.50.70.00
8536.50.70.00
Voltage - Rated DC:
125V
125V
Current Rating (Amps):
6A AC 550mA DC
6A AC 550mA DC
Orientation:
Right Angle
-
Ingress Protection:
IP67 - Dust Tight, Waterproof
IP67 - Dust Tight, Waterproof
Depth:
42mm
42mm
Current Rating:
6A
6A
Termination Style:
Screw Terminal
Screw Terminal
Voltage - Rated AC:
120V
120V
Approval Agency:
CE, CSA, UL
-
Actuator Type:
Side Rotary, Adjustable Roller
Side Rotary, Roller
Circuit:
SPDT
SPDT
Switch Function:
On-Mom
On-Mom
Contact Current(DC)-Max:
0.55A
0.55A
Max Voltage Rating (AC):
600V
-
Max Voltage Rating (DC):
250V
-
Mechanical Life:
15,000,000 Cycles
15,000,000 Cycles
Switch Type:
SNAP ACTING/LIMIT SWITCH
SNAP ACTING/LIMIT SWITCH
Contact Current Rating:
10A
10A
Operating Force:
33gfm
33gfm
Contact Current(AC)-Max:
6A
6A
Contact (AC) Max Rating R Load:
6A@120VAC
6A@120VAC
Overtravel:
59°
59°
Differential Travel:
12°
12°
Pretravel:
26°
26°
Outside Diameter:
5.3 mm
5.3 mm
Features:
Steel Roller
Steel Roller
Length:
42mm
145.8mm
Width:
42mm
42mm
Body Height:
82mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
RoHS Compliant
RoHS Compliant
Ratings:
Dust Tight, IP67, Waterproof
Dust Tight, IP66, IP67, Waterproof
Package / Case:
-
600
Thread Size:
-
M20
Height:
-
42mm
GLAC01A2B

GLAC01A2B

(In Stock: 2475)

Honeywell Sensing and Productivity Solutions

Qty

Unit Price

Ext Price

  • 1

    $156.288540

    $156.29

  • 10

    $147.442019

    $1,474.42

  • 100

    $139.096244

    $13,909.62

  • 500

    $131.222872

    $65,611.44

  • 1000

    $123.795162

    $123,795.16

Minimum: 1 Multiples: 1

Unit Price: $156.288540

Ext Price: $156.29

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity