GRM155R72A391KA01D alternative parts: GRM155R71H391KA01D, CL21B391KBANNNC
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CAP CER 390PF 100V X7R 0402 | CAP CER 390PF 50V X7R 0402 | Cap Ceramic 390pF 50V X7R 10% SMD 0805 125C Paper T/R |
Lifecycle Status: | NRND (Last Updated: 1 month ago) | NRND (Last Updated: 1 month ago) | - |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Number of Pins: | 2 | 2 | - |
Material: | Ceramic | Ceramic | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | GRM | GRM | CL |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±10% | ±10% | ±10% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Not For New Designs | Not For New Designs | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | X7R | X7R | X7R |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Applications: | General Purpose | General Purpose | General Purpose |
Capacitance: | 390pF | 390pF | 390pF |
Voltage - Rated DC: | 100V | 50V | 50V |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH | TR, CARDBOARD, 7 INCH |
Depth: | 500μm | 500μm | 1.25mm |
Case Code (Metric): | 1005 | 1005 | 2012 |
Case Code (Imperial): | 0402 | 0402 | 0805 |
Temperature Characteristics Code: | X7R | X7R | X7R |
Multilayer: | Yes | Yes | Yes |
Height: | 550μm | 550μm | 650μm |
Length: | 1mm | 1mm | 2mm |
Width: | 0.5mm | 0.5mm | - |
Thickness (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.030 0.75mm |
Thickness: | 558.8μm | 558.8μm | 762μm |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Voltage: | - | 50V | - |
Lead Free: | - | Lead Free | Lead Free |
Factory Lead Time: | - | - | 22 Weeks |
Dielectric Material: | - | - | CERAMIC |
Published: | - | - | 1997 |
HTS Code: | - | - | 8532.24.00.20 |
Capacitor Type: | - | - | CERAMIC CAPACITOR |

GRM155R72A391KA01D
(In Stock: 11823)
Murata ElectronicsQty
Unit Price
Ext Price
1
$0.080504
$0.08
500
$0.059194
$29.60
1000
$0.049328
$49.33
2000
$0.045255
$90.51
5000
$0.042295
$211.48
10000
$0.039344
$393.44
15000
$0.038050
$570.75
50000
$0.037414
$1,870.70
Minimum: 1 Multiples: 1
Unit Price: $0.080504
Ext Price: $0.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity