GRT1-OD4G-3 alternative parts: 88970021, ZEN-8E1DR
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | OUTPUT MODULE 4 SOLID STATE 24V | CONTROL LOGIC 8 IN 4 OUT 24V | I/O MOD 4 DIGITAL 4 RELAY 12-24V |
Mount: | DIN Rail | DIN Rail, Panel | DIN Rail, Rack |
Mounting Type: | DIN Rail | Chassis Mount, DIN Rail | DIN Rail |
Package / Case: | Module | Module | Module |
Weight: | 0.168lb 76.2g | - | 0.265lb 120.2g |
Operating Temperature: | -10°C~55°C | -20°C~55°C | 0°C~55°C |
Series: | SmartSlice | Millenium 3, CB12 | ZEN V2 |
Published: | 2012 | 2005 | 2002 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable | 1 (Unlimited) |
Termination: | Screw | Screw | Screw |
Type: | Output Module | - | Input, Output (I/O) Module |
Max Operating Temperature: | 55°C | 70°C | 55°C |
Min Operating Temperature: | -10°C | -20°C | 0°C |
Voltage - Supply: | 24VDC | 24VDC | 12V~24VDC |
Ingress Protection: | IP20 | IP40 | IP20 |
Termination Style: | Screw Terminal | - | Screw Terminal |
Approval Agency: | CE, cULus, Lloyd | CE, CSA, GL, UL | CE, cULus |
Number of Outputs and Type: | 4 - Solid State | 4 - Relay | 4 - Relay |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Ratings: | IP20 | IP20, IP40 | IP20 |
Factory Lead Time: | - | 3 Weeks | 6 Weeks |
Depth: | - | 67.5mm | 54.0004mm |
Number of Outputs: | - | 4 | 4 |
Operating Supply Voltage: | - | 24V | - |
Memory Size: | - | 368Bits/200Words | - |
Output Current: | - | 1.5A | - |
Mechanical Life: | - | 1e+07 cycles | - |
Response Time: | - | 5 ms | - |
Number of Inputs: | - | 8 | 4 |
Display Type: | - | No Display | - |
Number of Inputs and Type: | - | 8 - Digital (4), Analog/Digital (4) | 4 - Digital |
Expandable: | - | Non-Expandable | - |
Software: | - | M3 Soft | - |
Features: | - | Battery Backup (Lithium) | - |
Height: | - | 90mm | - |
Length: | - | 107.6mm | 89.9922mm |
Width: | - | 71.2mm | 35.0012mm |
Lead Free: | - | - | Lead Free |

GRT1-OD4G-3
(In Stock: 2194)
Omron Automation and SafetyQty
Unit Price
Ext Price
1
$278.600104
$278.60
10
$262.830287
$2,628.30
100
$247.953101
$24,795.31
500
$233.918020
$116,959.01
1000
$220.677377
$220,677.38
Minimum: 1 Multiples: 1
Unit Price: $278.600104
Ext Price: $278.60
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity