GTS01CF-20-4S alternative parts: CA3106E14S-2SXB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN RCPT FMALE 4POS SOLDER CUP
ITT CANNON CA3106E14S-2SXBCircular Connector, CA-B Series, MIL-DTL-5015 Series Equivalent, Straight Plug, 4 Contacts
Factory Lead Time:
16 Weeks
12 Weeks
Contact Plating:
Silver
-
Mount:
Free Hanging
Free Hanging
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Shell Material:
Aluminum
Aluminum Alloy
Insert Material:
Neoprene
-
Backshell Material, Plating:
Aluminum, Olive Drab Cadmium
-
Contact Finish Mating:
Silver
Silver
Contact Materials:
Copper Alloy
Copper
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
GT, MIL-5015 Derivative
MIL-DTL-5015, CA-B
Published:
2005
2013
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Termination:
Solder Cup
Solder Cup
Connector Type:
Receptacle, Female Sockets
Plug, Female Sockets
Number of Positions:
4
4
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Color:
Olive Drab
Olive Drab
Applications:
Aerospace, Marine, Mass Transit, Military
-
Gender:
Female
Male
Fastening Type:
Reverse Bayonet Lock
Reverse Bayonet Lock
Orientation:
N (Normal)
X
Shielding:
Unshielded
-
Ingress Protection:
IP67 - Dust Tight, Waterproof
IP67 - Dust Tight, Waterproof
Shell Finish:
Olive Drab Cadmium
Olive Drab Cadmium
Shell Size - Insert:
20-4
14S-2
Contact Style:
Socket
Socket
Features:
Backshell, Cable Clamp
Strain Relief
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Ratings:
Dust Tight, IP67, Waterproof
Dust Tight, IP67, Waterproof
Body Material:
-
Aluminium
Voltage Rated:
-
50V
ECCN Code:
-
EAR99
Current Rating:
-
22A
Military Standard:
-
MIL-DTL-5015
Body Plating:
-
Cadmium
REACH SVHC:
-
Unknown
GTS01CF-20-4S

GTS01CF-20-4S

(In Stock: 2412)

Amphenol Industrial Operations

Qty

Unit Price

Ext Price

  • 1

    $109.783046

    $109.78

  • 10

    $103.568911

    $1,035.69

  • 100

    $97.706520

    $9,770.65

  • 500

    $92.175962

    $46,087.98

  • 1000

    $86.958455

    $86,958.46

Minimum: 1 Multiples: 1

Unit Price: $109.783046

Ext Price: $109.78

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity