HB16CKW01-F alternative parts: HB15CKW01-5C-CB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH PUSH SPDT 0.1A 30V
SWITCH PUSH SPDT 0.1A 30V
Factory Lead Time:
18 Weeks
9 Weeks
Contact Plating:
Silver
Silver
Mount:
Front, Panel
Front, Panel
Mounting Type:
Panel Mount, Front
Panel Mount, Front
Housing Material:
Polyamide
Polyamide
Center Contact Material:
PHOSPHOR BRONZE
-
Terminal Material:
PHOSPHOR BRONZE
-
End Contact Material:
PHOSPHOR BRONZE
-
ElectricalLife:
50,000 Cycles
50,000 Cycles
Operating Temperature:
-25°C~70°C
-25°C~50°C
Packaging:
Box
Tray
Series:
HB
HB
Published:
2012
2012
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
ECCN Code:
EAR99
EAR99
Type:
Standard
Standard, Illuminated
Power Rating:
100mW
100mW
Voltage - Rated DC:
30V
30V
Current Rating (Amps):
100mA AC/DC
100mA AC/DC
Current Rating:
100mA
100mA
Termination Style:
Solder Lug
Solder Lug
Voltage - Rated AC:
30V
30V
Body Length or Diameter:
8.9916mm
-
Actuator Type:
Round, Button
Round, Button
Circuit:
SPDT
SPDT
Switch Function:
On-On
On-Mom
Panel Cutout Dimensions:
Circular - 8.00mm Dia
Circular - 8.00mm Dia
Contact Resistance:
0.05mOhm
0.05mOhm
Insulation Resistance:
100000000Ohm
100000000Ohm
Color - Actuator/Cap:
Green
Red
Contact Current(DC)-Max:
0.1A
0.1A
Sealing:
EPOXY
-
Dielectric Withstanding Voltage:
500VAC V
500VAC V
Mechanical Life:
100,000 Cycles
100,000 Cycles
Contact Current(AC)-Max:
0.1A
0.1A
Contact (AC) Max Rating R Load:
0.1A@30VAC
0.1A@30VAC
Contact (DC) Max Rating R Load:
0.1A@30VDC
0.1A@30VDC
Actuator Travel:
2.9972 mm
2.9972 mm
Body Color:
BLACK
BLACK
Body Height:
31.3182mm
-
Length - Termination:
0.197 inch
-
Actuator Length:
0.138 inch
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Materials:
-
Bronze
Orientation:
-
Vertical
Depth:
-
9mm
Illumination Voltage (Nominal):
-
1.95VDC
Illumination Type, Color:
-
LED, Red
Max Voltage Rating (AC):
-
30V
Max Current Rating:
-
100mA
Max Voltage Rating (DC):
-
30V
Contact Current Rating:
-
100mA
Illumination Type:
-
LED
Contact Function:
-
ON-(ON)
Length:
-
9mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
HB16CKW01-F

HB16CKW01-F

(In Stock: 57)

NKK Switches

Qty

Unit Price

Ext Price

  • 1

    $10.911558

    $10.91

  • 10

    $10.293923

    $102.94

  • 100

    $9.711248

    $971.12

  • 500

    $9.161555

    $4,580.78

  • 1000

    $8.642976

    $8,642.98

Minimum: 1 Multiples: 1

Unit Price: $10.911558

Ext Price: $10.91

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity