HCM10DRYH-S13 alternative parts: EBM10DSXH, 307-020-520-202
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONN EDGE DUAL FMALE 20POS 0.156 | CONN EDGE DUAL FMALE 20POS 0.156 | EDAC 307-020-520-202 CARD EDGE CONNECTOR |
Factory Lead Time: | 3 Weeks | 3 Weeks | 9 Weeks |
Mount: | Edge, Straddle Mount | Through Hole | Through Hole |
Mounting Type: | Board Edge, Straddle Mount | Through Hole | Through Hole |
Material - Insulation: | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | Polyester Thermoplastic |
Contact Materials: | Beryllium Copper | Phosphor Bronze | Copper, Nickel, Tin Alloy |
Operating Temperature: | -65°C~125°C | -65°C~125°C | -40°C~105°C |
Packaging: | Tray | Tray | Bulk |
Published: | 2015 | 2008 | 2005 |
JESD-609 Code: | e3 | e3 | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | 1 (Unlimited) |
Termination: | Solder | Solder | Solder |
Connector Type: | Full Bellows | Full Bellows | CARD EDGE CONNECTOR |
Number of Positions: | 20 | 20 | 20 |
Color: | Blue | Blue | Green |
Number of Rows: | 2 | 2 | 2 |
Gender: | Female | Female | Female |
Contact Type: | Full Bellows | Full Bellows | - |
Pitch: | 0.156 3.96mm | 0.156 3.96mm | 0.156 3.96mm |
Total Number of Contacts: | 20 | 20 | - |
Number of Conductors: | ONE | ONE | - |
Contact Finish: | Gold | Gold | Gold |
Reliability: | COMMERCIAL | COMMERCIAL | - |
Number Of PCB Rows: | 2 | 2 | - |
PCB Contact Pattern: | RECTANGULAR | RECTANGULAR | - |
Body Depth: | 0.431 inch | 0.431 inch | - |
Rated Current (Signal): | 3A | 3A | - |
Card Type: | Non Specified - Dual Edge | Non Specified - Dual Edge | Non Specified - Dual Edge |
Read Out: | Dual | Single | Dual |
Number of Positions/Bay/Row: | 10 | 10 | 10 |
Flange Feature: | Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia |
Features: | Card Extender | - | - |
Contact Finish Thickness: | 30.0μin 0.76μm | 10.0μin 0.25μm | - |
Plating Thickness: | 30μin | - | - |
Card Thickness: | 0.062 1.57mm | 0.062 1.57mm | 0.062 1.57mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Length - Termination: | - | 0.11 inch | - |
Housing Material: | - | - | Thermoplastic |
Series: | - | - | 307 |
Orientation: | - | - | Straight |
Contact Resistance: | - | - | 10mOhm |
Row Spacing: | - | - | 5.08 mm |
Max Current Rating: | - | - | 5A |
REACH SVHC: | - | - | No SVHC |

HCM10DRYH-S13
(In Stock: 29)
Sullins Connector SolutionsQty
Unit Price
Ext Price
1
$5.362050
$5.36
10
$5.058538
$50.59
100
$4.772206
$477.22
500
$4.502081
$2,251.04
1000
$4.247246
$4,247.25
Minimum: 1 Multiples: 1
Unit Price: $5.362050
Ext Price: $5.36
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity