HK06031N8S-T alternative parts: MLK1005S1N8ST000

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Fixed Inductors INDCTR HIFREQ MLTLYR 0201 1.80.3nH
FIXED IND 1.8NH 500MA 170 MOHM
Factory Lead Time:
13 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
0201 (0603 Metric)
0402 (1005 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Shape/Size Description:
RECTANGULAR PACKAGE
RECTANGULAR PACKAGE
Frequency-Self-Resonant:
10GHz
8.5GHz
Material-Core:
Ferrite
Non-Magnetic
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
HK
MLK
Size / Dimension:
0.024Lx0.012W 0.60mmx0.30mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±0.3nH
±0.3nH
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
Multilayer
Multilayer
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Packing Method:
Tape, Paper
TR, 7 Inch
Shielding:
NO
Unshielded
Number of Functions:
1
1
Depth:
330μm
600μm
Current Rating:
390mA
500mA
Case Code (Metric):
0603
1005
Case Code (Imperial):
0201
0402
Inductance:
1.8nH
1.8nH
Test Frequency:
100MHz
100MHz
DC Resistance (DCR):
160mOhm Max
170mOhm Max
Max DC Current:
390mA
500mA
Inductor Application:
RF INDUCTOR
RF INDUCTOR
Terminal Placement:
DUAL ENDED
DUAL ENDED
Q @ Freq:
4 @ 100MHz
6 @ 100MHz
Quality Factor-Min (at L-nom):
4
6
Halogen Free:
Halogen Free
-
Q Factor:
4
-
Height:
300μm
600μm
Height Seated (Max):
0.013 0.33mm
0.024 0.60mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Exempt
-
Lifecycle Status:
-
PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago)
Published:
-
2011
HTS Code:
-
8504.50.80.00
HK06031N8S-T

HK06031N8S-T

(In Stock: 5000)

Taiyo Yuden

Qty

Unit Price

Ext Price

  • 1

    $0.001240

    $0.01

  • 500

    $0.000912

    $0.46

  • 1000

    $0.000760

    $0.76

  • 2000

    $0.000697

    $1.39

  • 5000

    $0.000651

    $3.26

  • 10000

    $0.000606

    $6.06

  • 15000

    $0.000586

    $8.79

  • 50000

    $0.000576

    $28.80

Minimum: 1 Multiples: 1

Unit Price: $0.001240

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity