HLE-108-02-F-DV-LC alternative parts: HLE-109-02-S-DV-K-TR
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Socket Strip SKT 16 POS 2.54mm Solder ST SMD Tube | Conn Socket Strip SKT 18 POS 2.54mm Solder ST SMD T/R |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Contact Shape: | Square | Square |
Contact Finish Mating: | Gold | Gold |
Contact Materials: | Beryllium Copper | Beryllium Copper |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) |
Voltage Rated: | 400VAC | 400VAC |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Series: | HLE | HLE |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Termination: | Solder | Solder |
Connector Type: | Receptacle | Receptacle |
Number of Positions: | 16 | 18 |
Number of Rows: | 2 | 2 |
Gender: | Female | Female |
Additional Feature: | TIGER BEAM CONTACT | TIGER BEAM CONTACT |
Fastening Type: | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Female Socket | Female Socket |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | 4.1A per Contact | 4.1A per Contact |
Total Number of Contacts: | 16 | 18 |
Insulation Height: | 0.144 3.66mm | 0.144 3.66mm |
Style: | Board to Board | Board to Board |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Black | Black |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) |
Contact Finish - Post: | Tin | Tin |
Features: | Board Lock | Pick and Place |
Contact Finish Thickness - Mating: | 3.00μin 0.076μm | 30.0μin 0.76μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Housing Material: | - | Polymer |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8536.69.40.40 |
Orientation: | - | Straight |
Depth: | - | 5.08mm |
Max Voltage Rating (AC): | - | 400V |
Max Current Rating: | - | 2.5A |
Length: | - | 22.86mm |
Radiation Hardening: | - | No |

HLE-108-02-F-DV-LC
(In Stock: 30)
Samtec Inc.Qty
Unit Price
Ext Price
1
$2.911193
$2.91
10
$2.746408
$27.46
100
$2.590951
$259.10
500
$2.444294
$1,222.15
1000
$2.305938
$2,305.94
Minimum: 1 Multiples: 1
Unit Price: $2.911193
Ext Price: $2.91
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity