HLE-111-02-F-DV-BE-A-K-TR alternative parts: SSW-111-01-S-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Socket Strip SKT 22 POS 2.54mm Solder ST SMD T/R
CONN RCPT 22POS 0.1 GOLD PCB
Factory Lead Time:
3 Weeks
1 Weeks
Mounting Type:
Surface Mount
Through Hole
Contact Shape:
Square
Square
Contact Finish Mating:
Gold
Gold
Contact Materials:
Beryllium Copper
Phosphor Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
Voltage Rated:
400VAC
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Bulk
Series:
HLE
SSW
Published:
2009
2000
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Termination:
Solder
Solder
Connector Type:
Receptacle, Bottom Entry
Receptacle
Number of Positions:
22
22
Number of Rows:
2
2
Gender:
Female
Female
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Female Socket
Forked
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
4.1A per Contact
5.7A per Contact
Total Number of Contacts:
22
-
Insulation Height:
0.144 3.66mm
0.335 8.51mm
Style:
Board to Board
Board to Board or Cable
Number of Positions Loaded:
All
All
Reach Compliance Code:
not_compliant
-
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
-
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
Contact Finish - Post:
Tin
Tin
Features:
Board Guide, Pick and Place
-
Contact Finish Thickness - Mating:
3.00μin 0.076μm
30.0μin 0.76μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Through Hole
Housing Material:
-
Polymer
Orientation:
-
Straight
Depth:
-
4.95mm
Number of Conductors:
-
ONE
Reference Standard:
-
UL
Reliability:
-
COMMERCIAL
Contact Length - Post:
-
0.104 2.64mm
Number Of PCB Rows:
-
2
PCB Contact Pattern:
-
RECTANGULAR
Body Breadth:
-
0.195 inch
UL Flammability Code:
-
94V-0
Housing Color:
-
Black
Contact Resistance:
-
10mOhm
Mating Contact Pitch:
-
0.1 inch
Max Voltage Rating (AC):
-
550V
Max Current Rating:
-
6.9A
Insertion Force-Max:
-
1.668 N
Length:
-
28.45mm
Width:
-
4.95mm
Plating Thickness:
-
30μin
Material Flammability Rating:
-
UL94 V-0
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
HLE-111-02-F-DV-BE-A-K-TR

HLE-111-02-F-DV-BE-A-K-TR

(In Stock: 337)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.047521

    $3.05

  • 10

    $2.875020

    $28.75

  • 100

    $2.712283

    $271.23

  • 500

    $2.558757

    $1,279.38

  • 1000

    $2.413922

    $2,413.92

Minimum: 1 Multiples: 1

Unit Price: $3.047521

Ext Price: $3.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity