HLMP1302104F alternative parts: HLMP-2300
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | LED CBI 3MM ARRAY 1X4 RED TH | AVAGO TECHNOLOGIES HLMP-2300 LED Bar Graph Array |
Factory Lead Time: | 10 Weeks | 16 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole, Right Angle | Through Hole |
Voltage Rated: | 1.9V | - |
Packaging: | Bulk | Tube |
Published: | 1999 | 2004 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Color: | Red (x 4) | Red |
Configuration: | 4 Wide | Bar - Single, SIP |
Current: | 30mA | 30mA |
Viewing Angle: | 60° | - |
Lens Style: | Round with Domed Top | Round with Domed Top |
Lens Size: | 5.00mm Dia | 3mm T-1 |
Luminous Intensity: | 13.8 mcd | 23 mcd |
Wavelength - Peak: | 635nm | 634nm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Package / Case: | - | SIP |
Number of Pins: | - | 4 |
Shape: | - | RECTANGULAR |
Number of Elements: | - | 1 |
Series: | - | HLMP-2300 |
JESD-609 Code: | - | e1 |
Number of Terminations: | - | 4 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Silver/Copper (Sn/Ag/Cu) |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Packing Method: | - | BULK |
Number of Functions: | - | 1 |
Depth: | - | 4.95mm |
Power Dissipation: | - | 135mW |
Optoelectronic Device Type: | - | SINGLE COLOR LED |
Forward Current: | - | 20mA |
Test Current: | - | 20mA |
Forward Voltage: | - | 2V |
Millicandela Rating: | - | 23mcd |
Reverse Voltage: | - | 6V |
Number of LEDs: | - | 2 |
Dominant Wavelength: | - | 626 nm |
Width: | - | 8.89mm |
Length: | - | 10.16mm |
Height: | - | 3.81mm |
Radiation Hardening: | - | No |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

HLMP1302104F
(In Stock: 11)
DialightQty
Unit Price
Ext Price
1
$3.847295
$3.85
10
$3.629524
$36.30
100
$3.424079
$342.41
500
$3.230263
$1,615.13
1000
$3.047418
$3,047.42
Minimum: 1 Multiples: 1
Unit Price: $3.847295
Ext Price: $3.85
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity