HM2P09PDH340N9LF alternative parts: HM2P07PD51M0N9LF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Hard Metric HDR 55 POS 2mm Press Fit ST Thru-Hole
Conn Hard Metric HDR 110 POS 2mm Press Fit ST Thru-Hole
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Housing Material:
Polyester
Polyester
Contact Materials:
Bronze
Bronze
Voltage Rated:
750Vrms
750Vrms
Operating Temperature:
-55°C~125°C
-55°C~125°C
Series:
Millipacs®
Millipacs®
Packaging:
Tray
Tray
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Press-Fit
Press-Fit
Connector Type:
Header, Male Pins
Header, Male Pins
Number of Positions:
55
110
Number of Rows:
5
5
Current Rating (Amps):
1.5A
1.5A
Pitch:
0.079 2.00mm
0.079 2.00mm
Orientation:
Straight
Straight
Number of Positions Loaded:
All
All
Contact Finish:
Gold
Gold
Number of Contacts:
55
110
Housing Color:
White
White
Connector Style:
C 11
A 22
Features:
Board Guide
Board Guide
Length:
15.4mm
50mm
Contact Finish Thickness:
30.0μin 0.76μm
30.0μin 0.76μm
RoHS Status:
RoHS Compliant
RoHS Compliant
Radiation Hardening:
No
No
Published:
-
2006
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-55°C
Depth:
-
15.4mm
Contact Resistance:
-
20mOhm
Max Voltage Rating (AC):
-
750V
HM2P09PDH340N9LF

HM2P09PDH340N9LF

(In Stock: 576)

Amphenol ICC (FCI)

Qty

Unit Price

Ext Price

  • 1

    $1.331145

    $1.33

  • 10

    $1.255797

    $12.56

  • 100

    $1.184714

    $118.47

  • 500

    $1.117655

    $558.83

  • 1000

    $1.054392

    $1,054.39

Minimum: 1 Multiples: 1

Unit Price: $1.331145

Ext Price: $1.33

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity