HMC187AMS8ETR alternative parts: HMC158C8TR
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC DOUBLER PASSIVE FREQ 8-MSOP | IC FREQ DOUBLER 5.5-8.2GHZ CER |
Lifecycle Status: | LAST TIME BUY (Last Updated: 1 week ago) | LAST TIME BUY (Last Updated: 2 weeks ago) |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Usage Level: | Industrial grade | - |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | no | no |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Termination: | SMD/SMT | - |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Construction: | COMPONENT | - |
Frequency: | 850MHz~2GHz | 1.3GHz~4GHz |
Base Part Number: | HMC187 | HMC158 |
Function: | Doubler | Doubler |
Bandwidth: | 2 GHz | - |
RF Type: | HiperLAN, UNII | VSAT, DBS |
Input Power-Max (CW): | 27dBm | - |
Characteristic Impedance: | 50Ohm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | YES |
Operating Temperature (Min.): | - | -40°C |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Gold (Au) - with Nickel (Ni) barrier |

HMC187AMS8ETR
(In Stock: 2830)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$2.165424
$2.17
10
$2.042853
$20.43
100
$1.927220
$192.72
500
$1.818132
$909.07
1000
$1.715219
$1,715.22
Minimum: 1 Multiples: 1
Unit Price: $2.165424
Ext Price: $2.17
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity