HMC641ALP4E alternative parts: HMC641ALP4ETR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC RF SWITCH SP4T 20GHZ 24SMT
IC RF SWITCH SP4T 20GHZ 24SMT
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 3 months ago)
Factory Lead Time:
12 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Number of Pins:
24
24
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Strip
Tape & Reel (TR)
JESD-609 Code:
e3
-
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
24
24
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
1
1
Terminal Pitch:
0.5mm
0.5mm
Frequency:
20GHz
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
HMC641
HMC641
Pin Count:
24
24
Operating Supply Voltage:
-5V
-5V
Circuit:
SP4T
SP4T
Max Supply Voltage:
-4.5V
-
Min Supply Voltage:
-5.5V
-
Impedance:
50Ohm
50Ohm
Topology:
Absorptive
Absorptive
Frequency Range:
0Hz~20GHz
0Hz~20GHz
Insertion Loss:
3dB
3dB
Telecom IC Type:
TELECOM CIRCUIT
TELECOM CIRCUIT
Isolation:
40dB
40dB
RF Type:
VSAT
VSAT
Max Junction Temperature (Tj):
150°C
-
P1dB:
24dBm
24dBm
IIP3:
41dBm
41dBm
Neg Supply Voltage-Nom:
-5V
-3V
Height:
950μm
-
Length:
4mm
4mm
Width:
4mm
4mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Max Frequency:
-
20GHz
Height Seated (Max):
-
0.95mm
HMC641ALP4E

HMC641ALP4E

(In Stock: 5905)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $70.811437

    $70.81

  • 10

    $66.803242

    $668.03

  • 100

    $63.021927

    $6,302.19

  • 500

    $59.454648

    $29,727.32

  • 1000

    $56.089290

    $56,089.29

Minimum: 1 Multiples: 1

Unit Price: $70.811437

Ext Price: $70.81

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity