HMC795LP5ETR alternative parts: HMC795LP5E
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Modulator / Demodulator Modulator with AGC | RF MODULATOR 50MHZ-2.8GHZ 32QFN |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 3 months ago) |
Factory Lead Time: | 10 Weeks | 8 Weeks |
Package / Case: | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |
Number of Pins: | 32 | 32 |
Weight: | 188.609377mg | 188.609377mg |
Packaging: | Tape & Reel (TR) | Strip |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Voltage - Supply: | 4.5V~5.5V | 4.5V~5.5V |
Base Part Number: | HMC795 | HMC795 |
Function: | Modulator | Modulator |
Operating Supply Voltage: | 5V | 5V |
Operating Supply Current: | 127mA | 127mA |
Max Frequency: | 2.8GHz | 2.8GHz |
P1dB: | 14dBm | 14dBm |
RF Frequency: | 50MHz~2.8GHz | 50MHz~2.8GHz |
LO Frequency: | 100MHz~5.6GHz | 100MHz~5.6GHz |
Noise Floor: | -158dBm/Hz | -158dBm/Hz |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Operating Frequency (Max): | - | 2800MHz |
JESD-609 Code: | - | e3 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) |
HTS Code: | - | 8542.39.00.01 |
Construction: | - | COMPONENT |
Operating Frequency-Min: | - | 50MHz |
Input Power-Max (CW): | - | 18dBm |
Characteristic Impedance: | - | 50Ohm |
Modulation Technique: | - | QUADRAPHASE |

HMC795LP5ETR
(In Stock: 50)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$12.671716
$12.67
10
$11.954449
$119.54
100
$11.277782
$1,127.78
500
$10.639417
$5,319.71
1000
$10.037186
$10,037.19
Minimum: 1 Multiples: 1
Unit Price: $12.671716
Ext Price: $12.67
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools