HMTSW-103-12-T-S-900 alternative parts: TSW-103-08-T-S
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole | CONN HEADER VERT 3POS 2.54MM |
Factory Lead Time: | 3 Weeks | 0 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Contact Shape: | Square | Square |
Contact Finish Mating: | Tin | Tin |
Contact Length-Mating: | 0.900 22.86mm | 0.230 5.84mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Polybutylene Terephthalate (PBT) |
Operating Temperature: | -55°C~105°C | -55°C~105°C |
Packaging: | Bulk | Bulk |
Series: | Flex Stack, HMTSW | TSW |
Published: | 2016 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Termination: | Solder | Solder |
Connector Type: | Header | Header |
Number of Positions: | 3 | 3 |
Number of Rows: | 1 | 1 |
Gender: | Male | Male |
Fastening Type: | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Male Pin | Male Pin |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | 3A | - |
Insulation Height: | 0.100 2.54mm | 0.100 2.54mm |
Style: | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Natural | - |
Contact Length - Post: | 0.030 0.76mm | 0.200 5.08mm |
Shrouding: | Unshrouded | Unshrouded |
Lead Pitch: | 2.54mm | 2.54mm |
Overall Contact Length: | 1.030 26.16mm | 0.530 13.46mm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Housing Material: | - | Polyester |
ECCN Code: | - | EAR99 |
Additional Feature: | - | E.L.P. |
Orientation: | - | Straight |
Depth: | - | 2.54mm |
Number of Conductors: | - | ONE |
Reference Standard: | - | UL |
Reliability: | - | COMMERCIAL |
Number Of PCB Rows: | - | 1 |
PCB Contact Pattern: | - | RECTANGULAR |
UL Flammability Code: | - | 94V-0 |
Housing Color: | - | Black |
Max Voltage Rating (AC): | - | 550V |
Max Current Rating: | - | 7.6A |
Length: | - | 7.62mm |
Width: | - | 2.54mm |
REACH SVHC: | - | No SVHC |

HMTSW-103-12-T-S-900
(In Stock: 6)
Samtec Inc.Qty
Unit Price
Ext Price
1
$0.318053
$0.32
10
$0.300050
$3.00
100
$0.283066
$28.31
500
$0.267043
$133.52
1000
$0.251928
$251.93
Minimum: 1 Multiples: 1
Unit Price: $0.318053
Ext Price: $0.32
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity