HRG3216P-1071-D-T1 alternative parts: HRG3216P-4220-D-T5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 1.07K OHM 0.5% 1W 1206
RES SMD 422 OHM 0.5% 1W 1206
Factory Lead Time:
20 Weeks
20 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
HRG
HRG
Published:
2015
2015
Size / Dimension:
0.126Lx0.065W 3.20mmx1.65mm
0.126Lx0.065W 3.20mmx1.65mm
Tolerance:
±0.5%
±0.5%
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
1.07kOhm
422Ohm
Composition:
Thin Film
Thin Film
Power Rating:
1W
1W
Voltage - Rated DC:
200V
200V
Max Power Dissipation:
1W
1W
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height:
558.8μm
558.8μm
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
JESD-609 Code:
-
e3
Terminal Finish:
-
Matte Tin (Sn)
Resistor Type:
-
FIXED RESISTOR
HRG3216P-1071-D-T1

HRG3216P-1071-D-T1

(In Stock: 32)

Susumu

Qty

Unit Price

Ext Price

  • 1

    $0.367546

    $0.37

  • 10

    $0.346742

    $3.47

  • 100

    $0.327115

    $32.71

  • 500

    $0.308599

    $154.30

  • 1000

    $0.291131

    $291.13

Minimum: 1 Multiples: 1

Unit Price: $0.367546

Ext Price: $0.37

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity