HRG3216Q-43R2-D-T5 alternative parts: HRG3216P-3600-D-T5
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 43.2 OHM 0.5% 1W 1206 | RES SMD 360 OHM 0.5% 1W 1206 |
Factory Lead Time: | 20 Weeks | 20 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | HRG | HRG |
Published: | 2015 | 2015 |
Size / Dimension: | 0.126Lx0.065W 3.20mmx1.65mm | 0.126Lx0.065W 3.20mmx1.65mm |
Tolerance: | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C |
Resistance: | 43.2Ohm | 360Ohm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Composition: | Thin Film | Thin Film |
Power Rating: | 1W | 1W |
Voltage - Rated DC: | 200V | 200V |
Max Power Dissipation: | 1W | 1W |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Features: | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant |
Height: | 558.8μm | 558.8μm |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |

HRG3216Q-43R2-D-T5
(In Stock: 31)
SusumuQty
Unit Price
Ext Price
1
$0.265317
$0.27
10
$0.250299
$2.50
100
$0.236131
$23.61
500
$0.222765
$111.38
1000
$0.210156
$210.16
Minimum: 1 Multiples: 1
Unit Price: $0.265317
Ext Price: $0.27
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity