HRP-300-12 alternative parts: HRP-300N3-48
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | AC/DC CONVERTER 12V 324W | Switching Power Supplies 336W 48V 7A w/350% peak power capability |
Factory Lead Time: | 14 Weeks | - |
Mount: | Chassis | - |
Mounting Type: | Chassis Mount | - |
Number of Pins: | 15 | - |
Usage Level: | Commercial grade | - |
Operating Temperature: | -40°C~70°C With Derating | - |
Series: | HRP-300 (300W) | HRP-300N3 |
Size / Dimension: | 7.83Lx4.13W x 1.61 H 199.0mmx105.0mmx41.0mm | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Type: | Enclosed | - |
Color: | Silver | - |
Applications: | ITE (Commercial) | - |
Depth: | 105mm | - |
Number of Outputs: | 1 | 1 Output |
Approval Agency: | CB, CE, cURus, TUV | - |
Efficiency: | 88% | 89 % |
Voltage - Isolation: | 3kV | - |
Output Voltage: | 12V | - |
Output Current: | 27A | - |
Output Power: | 324W | 300 W |
Current - Output 1: | 27A | - |
Max Output Power: | 324W | - |
Minimum Load Required: | No | - |
Max Input Current: | 5A | - |
Features: | Adjustable Output, PFC, Universal Input | - |
Height: | 41mm | 41 mm |
RoHS Status: | ROHS3 Compliant | - |
RoHS: | - | Details |
Output Voltage-Channel 1: | - | 48 VDC |
Open Frame/Enclosed: | - | Enclosed |
Output Current-Channel 1: | - | 7 A |
Industry: | - | Industrial |
Mounting Styles: | - | Chassis |
Input Frequency: | - | 47 Hz to 63 Hz |
Maximum Operating Temperature: | - | + 70 C |
Minimum Operating Temperature: | - | - 40 C |
Factory Pack QuantityFactory Pack Quantity: | - | 15 |
Unit Weight: | - | 2 lbs |
Load Regulation: | - | Regulated |
Product: | - | Switching Supplies |
Input Voltage: | - | 85 VAC to 264 VAC, 120 VDC to 370 VDC |
Length: | - | 199 mm |
Width: | - | 105 mm |

HRP-300-12
(In Stock: 82)
MEAN WELL USA Inc.Qty
Unit Price
Ext Price
1
$74.667111
$74.67
10
$70.440671
$704.41
100
$66.453463
$6,645.35
500
$62.691946
$31,345.97
1000
$59.143345
$59,143.34
Minimum: 1 Multiples: 1
Unit Price: $74.667111
Ext Price: $74.67
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools