HSC19DREH-S13 alternative parts: 10034908-001LF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 38POS 0.100
Conn Card Edge RCP 38Power POS 2.54mm Solder ST Edge Mount Tray
Factory Lead Time:
3 Weeks
8 Weeks
Mount:
Edge, Straddle Mount
Edge, Straddle Mount
Mounting Type:
Board Edge, Straddle Mount
Board Edge, Straddle Mount
Material - Insulation:
Polybutylene Terephthalate (PBT)
-
Contact Materials:
Beryllium Copper
Copper Alloy
Operating Temperature:
-65°C~125°C
-5°C~105°C
Packaging:
Tube
Tray
Published:
2016
2006
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Termination:
Solder Eyelet(s)
Solder
Connector Type:
Full Bellows
CARD EDGE CONNECTOR
Number of Positions:
38
38 (Power)
Color:
Blue
Black
Number of Rows:
2
2
Gender:
Female
Female
Contact Type:
Full Bellows
Cantilever
Pitch:
0.100 2.54mm
0.100 2.54mm
Total Number of Contacts:
38
-
Reference Standard:
UL
-
Contact Finish:
Gold
Gold
Reliability:
COMMERCIAL
-
Body Breadth:
0.33 inch
-
Body Depth:
0.431 inch
-
Rated Current (Signal):
3A
-
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Dual
Number of Positions/Bay/Row:
19
19
Flange Feature:
Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia
Flush Mount, Side Opening, Unthreaded, 0.125 (3.18mm) Dia
Features:
Card Extender
Card Extender
Contact Finish Thickness:
10.0μin 0.25μm
30.0μin 0.76μm
Plating Thickness:
10μin
-
Card Thickness:
0.062 1.57mm
0.062 1.57mm
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Material:
-
Thermoplastic
Series:
-
HPCE®
Pbfree Code:
-
yes
MIL Conformance:
-
NO
DIN Conformance:
-
NO
IEC Conformance:
-
NO
Filter Feature:
-
NO
Mixed Contacts:
-
NO
Option:
-
GENERAL PURPOSE
Orientation:
-
Straight
Current Rating:
-
7A
Voltage - Rated AC:
-
1kV
Number of Contacts:
-
38
UL Flammability Code:
-
94V-0
Contact Resistance:
-
20mOhm
Insulation Resistance:
-
5GOhm
Max Voltage Rating (AC):
-
1kV
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
HSC19DREH-S13

HSC19DREH-S13

(In Stock: 17)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $9.569415

    $9.57

  • 10

    $9.027750

    $90.28

  • 100

    $8.516745

    $851.67

  • 500

    $8.034665

    $4,017.33

  • 1000

    $7.579873

    $7,579.87

Minimum: 1 Multiples: 1

Unit Price: $9.569415

Ext Price: $9.57

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity