HSC19DREH-S13 alternative parts: ESC19DREH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 38POS 0.100
CONN EDGE DUAL FMALE 38POS 0.100
Factory Lead Time:
3 Weeks
3 Weeks
Mount:
Edge, Straddle Mount
Panel
Mounting Type:
Board Edge, Straddle Mount
Panel Mount
Material - Insulation:
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Contact Materials:
Beryllium Copper
Phosphor Bronze
Operating Temperature:
-65°C~125°C
-65°C~125°C
Packaging:
Tube
Tube
Published:
2016
2016
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Termination:
Solder Eyelet(s)
Solder Eyelet(s)
Connector Type:
Full Bellows
Full Bellows
Number of Positions:
38
38
Color:
Blue
Blue
Number of Rows:
2
2
Gender:
Female
Female
Contact Type:
Full Bellows
Full Bellows
Pitch:
0.100 2.54mm
0.100 2.54mm
Total Number of Contacts:
38
38
Reference Standard:
UL
UL, CSA
Contact Finish:
Gold
Gold
Reliability:
COMMERCIAL
COMMERCIAL
Body Breadth:
0.33 inch
0.33 inch
Body Depth:
0.431 inch
0.431 inch
Rated Current (Signal):
3A
3A
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Dual
Number of Positions/Bay/Row:
19
19
Flange Feature:
Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia
Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia
Features:
Card Extender
-
Contact Finish Thickness:
10.0μin 0.25μm
10.0μin 0.25μm
Plating Thickness:
10μin
10μin
Card Thickness:
0.062 1.57mm
0.062 1.57mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Additional Feature:
-
NONE
HTS Code:
-
8536.69.40.40
Contact Resistance:
-
10mOhm
Insulation Resistance:
-
5000000000Ohm
Dielectric Withstanding Voltage:
-
600VDC V
Insertion Force-Max:
-
4.448 N
Contact Design:
-
PREASSEM CONN
HSC19DREH-S13

HSC19DREH-S13

(In Stock: 17)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $9.569415

    $9.57

  • 10

    $9.027750

    $90.28

  • 100

    $8.516745

    $851.67

  • 500

    $8.034665

    $4,017.33

  • 1000

    $7.579873

    $7,579.87

Minimum: 1 Multiples: 1

Unit Price: $9.569415

Ext Price: $9.57

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity