HSCSNNN015PAAA5 alternative parts: NBPMLNN015PAUNV, 24PC15SMT
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Board Mount Pressure Sensors SIP | SENSOR 15 PSIA UNAMPLIFIED SMD | HONEYWELL 24PC15SMT Pressure Sensor |
Factory Lead Time: | 10 Weeks | 7 Weeks | 8 Weeks |
Package / Case: | 4-SIP Module | 4-SMD, J-Lead, Top Port | 4-SMD Module |
Surface Mount: | NO | - | - |
Number of Pins: | 4 | 4 | 4 |
Operating Temperature: | -20°C~85°C | -40°C~125°C | -40°C~85°C |
Series: | TruStability® HSC | NBP | 24PC SMT |
Published: | 2011 | 2012 | 2002 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 4 | - | - |
Applications: | Board Mount | Board Mount | Board Mount |
Voltage - Supply: | 4.75V~5.25V | 1.8V~12V | 2.5V~12V |
Terminal Form: | THROUGH-HOLE | - | - |
Reach Compliance Code: | unknown | - | - |
Output: | 0.5 V ~ 4.5 V | 0 mV ~ 75 mV (5V) | 0 mV ~ 225 mV (10V) |
Pin Count: | 4 | - | - |
Termination Style: | PC Pin | J Lead | Gull Wing |
Qualification Status: | Not Qualified | - | - |
Output Type: | Analog Voltage | Wheatstone Bridge | Wheatstone Bridge |
Operating Supply Voltage: | 5V | - | 10V |
Analog IC - Other Type: | PRESSURE SENSOR | - | - |
Nominal Supply Current: | 2mA | 1.5mA | - |
Accuracy: | ±0.25% | ±0.25% | ±0.3% |
Operating Pressure: | 15PSI (103.42kPa) | 15PSI (103.42kPa) | 15PSI (103.42kPa) |
Pressure Type: | Absolute | Absolute | Differential |
Port Style: | No Port | Barbless | Barbless |
Maximum Pressure: | 30PSI (206.84kPa) | 30PSI (206.84kPa) | 45PSI (310.26kPa) |
Features: | Amplified Output, Temperature Compensated | - | - |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Mount: | - | Surface Mount | PCB, Surface Mount |
Termination: | - | Solder | Gull Wing |
Resistance: | - | 3kOhm | 5.5kOhm |
Max Operating Temperature: | - | 125°C | - |
Min Operating Temperature: | - | -40°C | - |
Voltage - Rated DC: | - | 12V | 10V |
Max Supply Voltage: | - | 12V | - |
Min Supply Voltage: | - | 1.8V | - |
Port Size: | - | Male - 0.13 3.18mm Tube | Male - 0.07 1.88mm Tube Dual |
Max Pressure: | - | 30 PSI | - |
Height: | - | 10.94mm | - |
Length: | - | 7mm | - |
Width: | - | 11.5mm | - |
REACH SVHC: | - | No SVHC | No SVHC |
Radiation Hardening: | - | No | No |
Weight: | - | - | 500mg |
Pbfree Code: | - | - | yes |
Body Length or Diameter: | - | - | 7.11mm |
Body Breadth: | - | - | 6.1 mm |
Output Voltage: | - | - | 225mV |
Response Time: | - | - | 1 ms |
Linearity: | - | - | 0.3 % |
Sensors/Transducers Type: | - | - | PRESSURE SENSOR,PEIZORESISTIVE |
Pressure Range-Max: | - | - | 15 Psi |
Pressure Sensing Mode: | - | - | GAGE |
Offset-Nom: | - | - | 0MV |
Body Height: | - | - | 7.87mm |

HSCSNNN015PAAA5
(In Stock: 251)
Honeywell Sensing and Productivity SolutionsQty
Unit Price
Ext Price
1
$14.788046
$14.79
10
$13.950987
$139.51
100
$13.161308
$1,316.13
500
$12.416329
$6,208.16
1000
$11.713518
$11,713.52
Minimum: 1 Multiples: 1
Unit Price: $14.788046
Ext Price: $14.79
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity