HTST-113-02-T-D alternative parts: HTST-108-01-LM-DV-P-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SAMTEC HTST-113-02-T-D Board-To-Board Connector
CONN HEADER SMD 16POS 2.54MM
Factory Lead Time:
3 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Contact Shape:
Square
Square
Contact Length-Mating:
0.250 6.35mm
0.250 6.35mm
Contact Finish Mating:
Tin
Gold
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
Operating Temperature:
-55°C~105°C
-55°C~125°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Flex Stack, HTST
Flex Stack, HTST
Published:
2014
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Termination:
Solder
Solder
Connector Type:
Header
Header
Number of Positions:
26
16
Number of Rows:
2
2
Gender:
Male
Male
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Male Pin
Male Pin
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
3.4A per Contact
3.4A per Contact
Insulation Height:
0.350 8.89mm
0.350 8.89mm
Style:
Board to Cable/Wire
Board to Cable/Wire
Number of Positions Loaded:
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Natural
Natural
Number of Conductors:
ONE
-
Reference Standard:
UL
-
Reliability:
COMMERCIAL
-
Body Length or Diameter:
1.6 inch
-
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
Contact Length - Post:
0.165 4.19mm
-
Shrouding:
Shrouded - 4 Wall
Shrouded - 4 Wall
Number Of PCB Rows:
2
-
PCB Contact Pattern:
RECTANGULAR
-
Body Breadth:
0.365 inch
-
UL Flammability Code:
94V-0
94V-0
Body Depth:
0.35 inch
-
Overall Contact Length:
0.530 13.46mm
-
Insulation Resistance:
5000000000Ohm
-
Mating Contact Pitch:
0.1 inch
-
Polarization Key:
POLARIZED HOUSING
-
Features:
Keying Slot
Keying Slot, Pick and Place
Length - Termination:
0.165 inch
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Material Flammability Rating:
UL94 V-0
UL94 V-0
Housing Material:
-
Polychlorinated
ECCN Code:
-
EAR99
HTS Code:
-
8536.69.40.40
Total Number of Contacts:
-
16
Orientation:
-
Straight
Depth:
-
9.27mm
Contact Finish - Post:
-
Tin
Max Current Rating:
-
3A
Length:
-
27.94mm
Contact Finish Thickness - Mating:
-
10.0μin 0.25μm
Radiation Hardening:
-
No
HTST-113-02-T-D

HTST-113-02-T-D

(In Stock: 46)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $2.268444

    $2.27

  • 10

    $2.140042

    $21.40

  • 100

    $2.018907

    $201.89

  • 500

    $1.904629

    $952.31

  • 1000

    $1.796820

    $1,796.82

Minimum: 1 Multiples: 1

Unit Price: $2.268444

Ext Price: $2.27

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity