HTSW-103-09-L-D-RA alternative parts: TSW-103-10-L-D
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | SAMTEC HTSW-103-09-L-D-RA Board-To-Board Connector | SAMTEC TSW-103-10-L-D Board-To-Board Connector |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole, Right Angle | Through Hole |
Contact Shape: | Square | Square |
Contact Finish Mating: | Gold | Gold |
Contact Length-Mating: | 0.230 5.84mm | 0.230 5.84mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Polybutylene Terephthalate (PBT) |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Series: | HTSW | TSW |
Published: | 2005 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Termination: | Solder | Solder |
Connector Type: | Header | Header |
Number of Positions: | 6 | 6 |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
Fastening Type: | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Male Pin | Male Pin |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | Varies by WireGAuge | - |
Insulation Height: | 0.240 6.10mm | 0.100 2.54mm |
Style: | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Natural | Black |
Number of Conductors: | ONE | - |
Reliability: | COMMERCIAL | - |
Body Length or Diameter: | 0.3 inch | - |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) |
Contact Length - Post: | 0.290 7.37mm | 0.500 12.70mm |
Shrouding: | Unshrouded | Unshrouded |
Number Of PCB Rows: | 2 | - |
Lead Pitch: | 2.54mm | 2.54mm |
Contact Finish - Post: | Tin | Tin |
PCB Contact Pattern: | RECTANGULAR | - |
Mating Contact Pitch: | 0.1 inch | - |
Contact Finish Thickness - Mating: | 10.0μin 0.25μm | 10.0μin 0.25μm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Additional Feature: | - | E.L.P. |
UL Flammability Code: | - | 94V-0 |
Overall Contact Length: | - | 0.830 21.08mm |

HTSW-103-09-L-D-RA
(In Stock: 5)
Samtec Inc.Qty
Unit Price
Ext Price
1
$0.688963
$0.69
10
$0.649965
$6.50
100
$0.613175
$61.32
500
$0.578467
$289.23
1000
$0.545723
$545.72
Minimum: 1 Multiples: 1
Unit Price: $0.688963
Ext Price: $0.69
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity