HV73V1JTTD1692F alternative parts: RN73H1JTTD1472F10, RN73R1JTTD3523F50
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 16.9K OHM 1% 1/10W 0603 | Thin Film Resistors - SMD 1/10W 14.7K ohm 1% 10ppm | RES 352K OHM 1% 1/10W 0603 |
Factory Lead Time: | 8 Weeks | 10 Weeks | 10 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | HV73V | RN73H | RN73R |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±10ppm/°C | ±50ppm/°C |
Resistance: | 16.9kOhm | 14.7kOhm | 352kOhm |
Composition: | Thick Film | Metal Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Features: | Automotive AEC-Q200, High Voltage, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | - |
Surface Mount: | - | YES | - |
Terminal Shape: | - | WRAPAROUND | - |
Mounting Feature: | - | SURFACE MOUNT | - |
Voltage Rated: | - | 75V | - |
JESD-609 Code: | - | e3 | - |
Pbfree Code: | - | yes | - |
Termination: | - | SMD/SMT | - |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Power Rating: | - | 100mW | - |
Voltage - Rated DC: | - | 75V | - |
Packing Method: | - | TR, PUNCHED PAPER, 7 INCH | - |
Construction: | - | Rectangular | - |
Resistor Type: | - | FIXED RESISTOR | - |
Case Code (Metric): | - | 1608 | - |
Rated Power Dissipation (P): | - | 0.1W | - |
Case Code (Imperial): | - | 0603 | - |
Height: | - | 450μm | - |

HV73V1JTTD1692F
(In Stock: 43)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.164502
$0.16
10
$0.155191
$1.55
100
$0.146406
$14.64
500
$0.138119
$69.06
1000
$0.130301
$130.30
Minimum: 1 Multiples: 1
Unit Price: $0.164502
Ext Price: $0.16
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity