HV73V2ATTD1964F alternative parts: RK73H2ATTD2873F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 1.96M OHM 1% 1/4W 0805
Thick Film Resistors 1/4W 287K OHM 1%
Factory Lead Time:
8 Weeks
8 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
HV73V
RK73H
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
1.96MOhm
287kOhms
Composition:
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Features:
Automotive AEC-Q200, High Voltage, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.024 0.60mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Supplier Device Package:
-
0805
Voltage Rated:
-
150V
Termination:
-
SMD/SMT
Max Operating Temperature:
-
155°C
Min Operating Temperature:
-
-55°C
Power Rating:
-
125mW
Voltage - Rated DC:
-
150V
Depth:
-
1.25mm
Military Standard:
-
Not
Case Code (Metric):
-
2012
Case Code (Imperial):
-
0805
Height:
-
500μm
Length:
-
2mm
Width:
-
1.25mm
Lead Free:
-
Lead Free
HV73V2ATTD1964F

HV73V2ATTD1964F

(In Stock: 43)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.164502

    $0.16

  • 10

    $0.155191

    $1.55

  • 100

    $0.146406

    $14.64

  • 500

    $0.138119

    $69.06

  • 1000

    $0.130301

    $130.30

Minimum: 1 Multiples: 1

Unit Price: $0.164502

Ext Price: $0.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity