HV73V2ATTD365G alternative parts: RK73B2ARTTD134G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 3.6M OHM 2% 1/4W 0805
RESISTOR
Factory Lead Time:
8 Weeks
7 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
-
Series:
HV73V
RK73-RT
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±2%
±2%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±100ppm/°C
±200ppm/°C
Resistance:
3.6MOhm
130kOhm
Composition:
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Features:
Automotive AEC-Q200, High Voltage, Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.024 0.60mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Packing Method:
-
TR, Punched Paper, 7 Inch
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Working Voltage:
-
150V
HV73V2ATTD365G

HV73V2ATTD365G

(In Stock: 44)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.154792

    $0.15

  • 10

    $0.146030

    $1.46

  • 100

    $0.137765

    $13.78

  • 500

    $0.129967

    $64.98

  • 1000

    $0.122610

    $122.61

Minimum: 1 Multiples: 1

Unit Price: $0.154792

Ext Price: $0.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity