HV73V2ATTD365G alternative parts: RK73B2ATTD181G, RK73B2ARTTD163G
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 3.6M OHM 2% 1/4W 0805 | RES 180 OHM 2% 1/4W 0805 | RESISTOR |
Factory Lead Time: | 8 Weeks | 6 Weeks | 7 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | - |
Series: | HV73V | RK73B | RK73-RT |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±2% | ±2% | ±2% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±200ppm/°C | ±200ppm/°C |
Resistance: | 3.6MOhm | 180Ohm | 16kOhm |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Features: | Automotive AEC-Q200, High Voltage, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Surface Mount: | - | YES | YES |
Terminal Shape: | - | WRAPAROUND | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT | SURFACE MOUNT |
JESD-609 Code: | - | e3 | e3 |
Pbfree Code: | - | yes | yes |
ECCN Code: | - | EAR99 | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Packing Method: | - | TR, Punched Paper, 7 Inch | TR, Punched Paper, 7 Inch |
Construction: | - | Rectangular | Rectangular |
Resistor Type: | - | FIXED RESISTOR | FIXED RESISTOR |
Working Voltage: | - | 150V | 150V |

HV73V2ATTD365G
(In Stock: 44)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.154792
$0.15
10
$0.146030
$1.46
100
$0.137765
$13.78
500
$0.129967
$64.98
1000
$0.122610
$122.61
Minimum: 1 Multiples: 1
Unit Price: $0.154792
Ext Price: $0.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity